X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOUSE IN A BOX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64470
Category :
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:17:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12009
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Kensington MOUSE IN A BOX:
The short editorial description of Kensington MOUSE IN A BOX
KENSINGTON MOUSE IN A BOX MAC USB UK (MAC)

Marketing text Kensington MOUSE IN A BOX

:
The official marketing text of Kensington MOUSE IN A BOX as supplied by the manufacturer
Mouse has translucent blueberry appearance of the iMac. Mouse-in-a-Box USB Mac also features the plug-and-play ease of USB as well as the same point-and-click simplicity made popular by Kensington's Mouse-in-a-Box line of mice. The new Mouse-in-a-Box USB Mac has one button to make it easy to use and does not require software for programming.
Short summary description Kensington MOUSE IN A BOX:
This short summary of the Kensington MOUSE IN A BOX data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington MOUSE IN A BOX, USB, Opto-mechanical, iMac, 63 x 114 x 32 mm
Long summary description Kensington MOUSE IN A BOX:
This is an auto-generated long summary of Kensington MOUSE IN A BOX based on the first three specs of the first five spec groups.
Kensington MOUSE IN A BOX. Device interface: USB, Movement detection technology: Opto-mechanical. Cable length: 1.8 m. Compatibility: iMac, Mouse dimensions (WxDxH): 63 x 114 x 32 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Input device
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Buttons quantity*
The number of buttons that there are in/on the product.
1
Movement detection technology*
Opto-mechanical
Ergonomics
Cable length
How long the cable is.
1.8 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatibility
The other products, software and hardware this product can be used with.
iMac
Mouse dimensions (WxDxH)
63 x 114 x 32 mm