location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB MINIHUB SLIM 4-PORT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64191
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years warranty
Long product name Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s :
The long product name of Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB MINIHUB SLIM 4-PORT ADAPTER USB
More>>>
Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s:
The official description of Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For more than 20 years, Kensington Technology Group has been creating innovative products that make the connection between you and your computer more enjoyable and productive. At the office, in the home, or on the move, Kensington solutions bring practicality, creativity and inspiration together in a comprehensive line of products that delight users and create lifelong customers

Short summary description Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s:
This short summary of the Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington USB MINIHUB SLIM 4-PORT, 12 Mbit/s, 21 g, 45 x 75 x 11 mm

Long summary description Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s:
This is an auto-generated long summary of Kensington USB MINIHUB SLIM 4-PORT 12 Mbit/s based on the first three specs of the first five spec groups.

Kensington USB MINIHUB SLIM 4-PORT. Data transfer rate: 12 Mbit/s. Weight: 21 g. Dimensions (WxDxH): 45 x 75 x 11 mm

Features
Data transfer rate *
12 Mbit/s
Weight & dimensions
Weight
21 g
Other features
Mac compatibility
Yes
Dimensions (WxDxH)
45 x 75 x 11 mm