location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver Notebook Lock Master-Keyed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64186FM
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m :
The long product name of Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroSaver Notebook Lock Master-Keyed
More>>>
Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m:
The official description of Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deter thieves from stealing your notebook and the personal information on it. Patented T-bar locking mechanism and super-strong carbon tempered steel cable provide maximum protection that attaches to the standard Kensington security slot found in 99% of notebooks. Secure, protect and lock down your computer and leave it safe.

- Super-strong, steel composite cable with carbon tempered steel core
- 6-ft, 4.5mm thick cable
- Built-in tamper-evident feature to detect unauthorised use
- Patented T-bar lock provides superior lock strength and theft protection
- Easy to install & use for use in the office or when travelling
- Locks into the standard Kensington security slot found in 99% of notebooks, and many flat panel monitors, CPUs, projectors, printers, docking stations, tablet PCs, and other devices
- Sleek styling and design won't block notebook ports or lift a notebook off the desk
- Custom keying options available in a master access, shared access, or supervisor-only access

Short summary description Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m:
This short summary of the Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington MicroSaver Notebook Lock Master-Keyed, 1.8 m

Long summary description Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m:
This is an auto-generated long summary of Kensington MicroSaver Notebook Lock Master-Keyed cable lock 1.8 m based on the first three specs of the first five spec groups.

Kensington MicroSaver Notebook Lock Master-Keyed. Cable length: 1.8 m