X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver® Keyed Laptop Lock
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64020
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0085896640684
Category :
Cable with a locking mechanism already permanently integrated.
cable locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Dec 2016 09:58:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 298301
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 8 years
Long product name Kensington MicroSaver® Keyed Laptop Lock:
The short editorial description of Kensington MicroSaver® Keyed Laptop Lock
Keyed Laptop Lock

Marketing text Kensington MicroSaver® Keyed Laptop Lock

:
The official marketing text of Kensington MicroSaver® Keyed Laptop Lock as supplied by the manufacturer
Deter thieves from stealing your laptop and the personal information on it. T-Bar™ locking mechanism and high-carbon steel cable provide maximum protection that attaches to the standard Kensington security slot found in 99% of laptops. Secure, protect and lock down your computer and leave it safe.

- Hidden Pin™ technology ensures tubular locks cannot be picked offering the highest level of security
- Tamper Evident™ technology alerts you that someone has tried to steal your device
- Anti-Shear™ technology protects against intrusion by force
- Multi-stranded 1800mm long, 5.3mm thick high-carbon aircraft-grade steel cable with carbon tempered steel core
- Built-in defense system guards against lock tampering
- Two keys supplied
- Custom keyed options available
Short summary description Kensington MicroSaver® Keyed Laptop Lock:
This short summary of the Kensington MicroSaver® Keyed Laptop Lock data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington MicroSaver® Keyed Laptop Lock, Black, Grey, Steel, 165 x 230 x 20 mm
Long summary description Kensington MicroSaver® Keyed Laptop Lock:
This is an auto-generated long summary of Kensington MicroSaver® Keyed Laptop Lock based on the first three specs of the first five spec groups.
Kensington MicroSaver® Keyed Laptop Lock. Colour of product: Black, Grey, Material: Steel, Cable length: 1.8 m. Package dimensions (WxDxH): 165 x 230 x 20 mm, Package weight: 278 g
Kensington MicroSaver® Keyed Laptop Lock cable locks (64020, 0085896640684)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Lock management
Standard
Cable construction
7x19
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
Black, Grey
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Steel
Features
Cable length *
How long the cable is.
1.8 m
Cable diameter *
The distance from one side of the cable to the other, with a straight line going through the middle of the cable.
5.3 mm
Number of keys provided
2
Weight & dimensions
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
165 x 230 x 20 mm
Package weight
Weight of the packaged product.
278 g
Brand
Image
Product code
Product
Stock
Price from
Kensington PocketSaver
Kensington PocketSaver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1500137
 — 
Kensington Pocket ComboSaver
Kensington Pocket ComboSaver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1500164
 — 
Kensington MicroSaver® Master Keyed Bulk Pack (25)
Kensington MicroSaver® Master Keyed Bulk Pack (25)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1500094
 — 

Microsaver

video