X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top Loader Notebook Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62235
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7753
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Kensington Top Loader Notebook Case:
The short editorial description of Kensington Top Loader Notebook Case
Kensington Top Loader Notebook Case

Marketing text Kensington Top Loader Notebook Case

:
The official marketing text of Kensington Top Loader Notebook Case as supplied by the manufacturer
Kensington are proud to introduce a brand new top loading case. Stylish, quality notebook protection that's built to last A modern, stylish case designed to accomodate all sizes of laptop upto 36x27x5.5cm. The SnugFit™ extra protective padding protects your computer gives quick access to important essentials. This contoured shoulder strap provides strong and secure comfort and the twin leather handles mould to the shape of your hand.
Short summary description Kensington Top Loader Notebook Case:
This short summary of the Kensington Top Loader Notebook Case data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Top Loader Notebook Case, Nylon, 420 x 350 x 170 mm
Long summary description Kensington Top Loader Notebook Case:
This is an auto-generated long summary of Kensington Top Loader Notebook Case based on the first three specs of the first five spec groups.
Kensington Top Loader Notebook Case. Maximum screen size compatibility: 38.1 cm (15"), Material: Nylon. Dimensions (WxDxH): 420 x 350 x 170 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
38.1 cm (15")
Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
420 x 350 x 170 mm