X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Supershelf® 21 Plus for 21
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60036
Category :
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:53:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9795
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Office Supershelf® 21 Plus is backed by the Kensington 1-Year warranty
Long product name Kensington Office Supershelf® 21 Plus for 21:
The short editorial description of Kensington Office Supershelf® 21 Plus for 21
Office Supershelf® 21 Plus

Marketing text Kensington Office Supershelf® 21 Plus for 21

:
The official marketing text of Kensington Office Supershelf® 21 Plus for 21 as supplied by the manufacturer
Position your equipment (monitor/printer) at desired height (legs adjust from 2.38" to 5.38"). Rolling storage trays holds accessories & paper. Supports up to 80 lbs.

Features and Benefits

Supports 21" monitor or desktop printers up to 80 lbs.
Rolling storage drawer holds media, accessories & paper
Tray slides out of way under monitor stand
Legs adjust from 2.38"-5.38" off desktop
Short summary description Kensington Office Supershelf® 21 Plus for 21:
This short summary of the Kensington Office Supershelf® 21 Plus for 21 data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Office Supershelf® 21 Plus for 21
Long summary description Kensington Office Supershelf® 21 Plus for 21:
This is an auto-generated long summary of Kensington Office Supershelf® 21 Plus for 21 based on the first three specs of the first five spec groups.
Kensington Office Supershelf® 21 Plus for 21
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs