location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Slim Screen Filter 16-18" European

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Screen Filter 16-18" European
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55649
Category:
Accessories for flat panel TVs and monitors such as stands and desk mounts.
Monitor Accessories Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 14:55:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Slim Screen Filter 16-18" European :
The long product name of Kensington Slim Screen Filter 16-18" European. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Screen Filter Slimscreen 16"-17"
More>>>
Kensington Slim Screen Filter 16-18" European:
The official description of Kensington Slim Screen Filter 16-18" European as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kensington's GlareMaster screen filter helps relieve eyestrain by eliminating 99.9% of the glare coming from your computer monitor. And it does so without compromising colors or brightness. The image is always true, never distorted. It's the low-maintenance screen filter that doesn't demand a lot of special attention. It is durable, hard coating is not damaged by common household cleaners, requires fewer wipe-downs; conductive coatings work with a grounding wire to drain away dust-attracting static electricity.

The filter is intended for 16" to 17" monitors.

Short summary description Kensington Slim Screen Filter 16-18" European:
This short summary of the Kensington Slim Screen Filter 16-18" European data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Slim Screen Filter 16-18" European, 406.4 - 431.8 mm (16 - 17")

Long summary description Kensington Slim Screen Filter 16-18" European:
This is an auto-generated long summary of Kensington Slim Screen Filter 16-18" European based on the first three specs of the first five spec groups.

Kensington Slim Screen Filter 16-18" European. Screen size compatibility: 406.4 - 431.8 mm (16 - 17"), Compatibility: TFT