X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flat Panel (LCD) Protective Filter 15"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55635
Category :
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
display privacy filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:10:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12428
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Flat Panel (LCD) Protective Filter 15" is backed by the Kensington Lifetime Warranty.
Long product name Kensington Flat Panel (LCD) Protective Filter 15":
The short editorial description of Kensington Flat Panel (LCD) Protective Filter 15"
Flat Panel (LCD) Protective Filter 15"

Marketing text Kensington Flat Panel (LCD) Protective Filter 15"

:
The official marketing text of Kensington Flat Panel (LCD) Protective Filter 15" as supplied by the manufacturer
Protects sensitive LCD screen from smudges and damage. Reduces eyestrain by improving contrast and color definition. Thin frame complements flat panel monitor - doesn't cover controls and speakers.

-Hard-coated film prevents smudging and damage of sensitive LCD screen.
-Tinted to help reduce eyestrain by improving contrast and color definition.
-Thin frame complements flat panel monitor - doesn't cover controls and speakers.
-Avoids direct contact with the sensitive LCD screen by attaching to the monitor bezel with Velcro tabs.
-Frame design prevents fingerprints when attaching to the monitor.
Short summary description Kensington Flat Panel (LCD) Protective Filter 15":
This short summary of the Kensington Flat Panel (LCD) Protective Filter 15" data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Flat Panel (LCD) Protective Filter 15", LCD, 343 x 6 x 267 mm
Long summary description Kensington Flat Panel (LCD) Protective Filter 15":
This is an auto-generated long summary of Kensington Flat Panel (LCD) Protective Filter 15" based on the first three specs of the first five spec groups.
Kensington Flat Panel (LCD) Protective Filter 15". Compatibility: LCD. Dimensions (WxDxH): 343 x 6 x 267 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ergonomics
Compatibility
The other products, software and hardware this product can be used with.
LCD
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
343 x 6 x 267 mm
Other features
Screen size compatibility
The different screen sizes which the device can work with.
15