Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PREMIUM PLUS CONT. 17

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PREMIUM PLUS CONT. 17
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55297
Category
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
display privacy filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10109
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: GlareMaster® Premium Plus Anti-Glare/Anti Contour 16"-18" is backed by the Kensington Lifetime Warranty
Long product name Kensington PREMIUM PLUS CONT. 17 :
The short editorial description of Kensington PREMIUM PLUS CONT. 17

GlareMaster Premium Plus Filtr Anti-Glare/Anti Contour 16"-18"
More>>>

Kensington PREMIUM PLUS CONT. 17:
The official marketing text of Kensington PREMIUM PLUS CONT. 17 as supplied by the manufacturer
Reduces 99% of the eye straining glare from your computer. Drains away 99% of ELF/VLF electric fields and dust-attracting static electricity. Special coatings help improve contrast and enhances images.
Short summary description Kensington PREMIUM PLUS CONT. 17:
This short summary of the Kensington PREMIUM PLUS CONT. 17 data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington PREMIUM PLUS CONT. 17, Fits Monitor Size 16"-18"
Long summary description Kensington PREMIUM PLUS CONT. 17 :

Kensington PREMIUM PLUS CONT. 17. Compatibility: Fits Monitor Size 16"-18"

This is an auto-generated long summary of Kensington PREMIUM PLUS CONT. 17 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ergonomics
Compatibility
The other products, software and hardware this product can be used with.
Fits Monitor Size 16"-18"
X