X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard mouse pad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51422
Category :
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:37:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6930
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Kensington Standard mouse pad:
The short editorial description of Kensington Standard mouse pad
Standard mouse pad

Marketing text Kensington Standard mouse pad

:
The official marketing text of Kensington Standard mouse pad as supplied by the manufacturer
Standard mouse pad


Value 6mm mouse pad

Dimensions –250w x 220d mm

Short summary description Kensington Standard mouse pad:
This short summary of the Kensington Standard mouse pad data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Standard mouse pad, Blue, 250 x 220 x 6 mm
Long summary description Kensington Standard mouse pad:
This is an auto-generated long summary of Kensington Standard mouse pad based on the first three specs of the first five spec groups.
Kensington Standard mouse pad. Colour of product: Blue. Dimensions (WxDxH): 250 x 220 x 6 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
250 x 220 x 6 mm