X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 pocket hub
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33054
Category :
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:36:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9256
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Kensington USB 2.0 pocket hub:
The short editorial description of Kensington USB 2.0 pocket hub
PocketHub USB 2.0 with 4 additional USB Ports

Marketing text Kensington USB 2.0 pocket hub

:
The official marketing text of Kensington USB 2.0 pocket hub as supplied by the manufacturer
When you're on the road, you've got stay connected and you've got to work fast. Lucky for you we make the PocketHub USB 2.0. With data transfer rates up to 40 times faster than standard USB hubs, and an incredibly compact, lightweight design, nothing connects your laptop and peripherals better or faster.
Short summary description Kensington USB 2.0 pocket hub:
This short summary of the Kensington USB 2.0 pocket hub data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington USB 2.0 pocket hub, USB 2.0/1.1, Silver, Plug & play, Bus powered, Windows 98, ME, 2000, XP/ Mac OS X.1
Long summary description Kensington USB 2.0 pocket hub:
This is an auto-generated long summary of Kensington USB 2.0 pocket hub based on the first three specs of the first five spec groups.
Kensington USB 2.0 pocket hub. Data transfer rate: 480 Mbit/s. Colour of product: Silver. Interface: USB 2.0/1.1, Management protocols: Plug & play, Power requirements: Bus powered
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Ports quantity*
The number of ports or external interfaces to which other equipment can be connected.
4
I/O ports
An interface on a device to which you can connect another device.
4 x USB
Performance
Data transfer rate*
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0/1.1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, ME, 2000, XP/ Mac OS X.1
Power requirements
Bus powered
Management protocols
Plug & play
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes