Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ValuMouse 3 button scroll
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19420
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26482
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 10 Oct 2017 18:16:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice :
The short editorial description of Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice

Valumouse™ scroll
More>>>

Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice:
The official marketing text of Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice as supplied by the manufacturer
As an economical replacement for your original mouse, the ValuMouse® is in a class by itself. It fits comfortably into your hand, and the two buttons and scroll wheel add versatility and power - at a low price.

- 2 buttons with programmable scroll wheel
- Free scroll software included
- USB and PS2 compatible
Short summary description Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice:
This short summary of the Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington ValuMouse 3 button scroll, USB+PS/2, Mechanical, Grey, 1.8 m, 150 g, Free scroll
Long summary description Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice :

Kensington ValuMouse 3 button scroll. Device interface: USB+PS/2, Movement detection technology: Mechanical. Colour of product: Grey. Cable length: 1.8 m. Mouse weight: 150 g. Bundled software: Free scroll

This is an auto-generated long summary of Kensington ValuMouse 3 button scroll USB+PS/2 Mechanical Grey mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB+PS/2
Buttons quantity *
The number of buttons that there are in/on the product.
2
Movement detection technology *
Mechanical
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Cable length
How long the cable is.
1.8 m
Weight & dimensions
Mouse weight
How heavy the mouse is.
150 g
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Free scroll
Other features
Mouse dimensions (WxDxH)
110 x 67 x 32 mm
Brand Image Product code Product Stock Price from
Kensington PilotMouse Optical USB+PS/2 Optical 800DPI mice Kensington PilotMouse Optical USB+PS/2 Optical 800DPI mice
(show image)
72127 PilotMouse Optical  — 
X