X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply portable roller
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1500119
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11587
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Kensington Simply portable roller:
The short editorial description of Kensington Simply portable roller
Simply portable roller

Marketing text Kensington Simply portable roller

:
The official marketing text of Kensington Simply portable roller as supplied by the manufacturer
The ultimate in mobile organization for the busiest road warriors has in-line skate wheels with three-stage telescopic handle. Simply Portable Roller meets airline carry-on requirements, while providing three top-loading compartments and DropSheild padding.

* Three roomy compartments that meet airline carry-on requirements
* Roll or carry-more comfort options for the road
* DropShield protection sheilds computer from jolts
* Three removable accessory pacs ease organization and access
* Rolls silky smooth with in-line skate wheels and telescoping handle
* 1680 Denier Ballistic Nylon protects against abrasions, punctures and tears
* Weight 8.77 lbs
Short summary description Kensington Simply portable roller:
This short summary of the Kensington Simply portable roller data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Simply portable roller, Black, Nylon, 380 x 300 x 60 mm, 450 x 370 x 220 mm
Long summary description Kensington Simply portable roller:
This is an auto-generated long summary of Kensington Simply portable roller based on the first three specs of the first five spec groups.
Kensington Simply portable roller. Maximum screen size compatibility: 38.1 cm (15"), Colour of product: Black, Material: Nylon. Weight: 3.98 kg, Notebook compartment dimensions (WxDxH): 380 x 300 x 60 mm. Dimensions (WxDxH): 450 x 370 x 220 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
38.1 cm (15")
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.98 kg
Notebook compartment dimensions (WxDxH)
380 x 300 x 60 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
450 x 370 x 220 mm