Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GY-HM150E Handheld camcorder CCD Full HD Black hand-held camcorder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GY-HM150E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY-HM150E
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5016
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Oct 2017 20:19:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC GY-HM150E Handheld camcorder CCD Full HD Black hand-held camcorder :
The short editorial description of JVC GY-HM150E Handheld camcorder CCD Full HD Black hand-held camcorder

GY-HM150E - 2.7", LCD, 16:9, 0.24'', LCOS, 1/4", 3CCD, SDHC/SDXC/SD, USB2.0 , black
More>>>
Short summary description JVC GY-HM150E Handheld camcorder CCD Full HD Black hand-held camcorder:
This short summary of the JVC GY-HM150E Handheld camcorder CCD Full HD Black hand-held camcorder data-sheet is auto-generated and uses the product title and the first six key specs.
JVC GY-HM150E, CCD, 25.4 / 4 mm (1 / 4"), 3.7 - 37 mm, 39 - 390 mm, Optical, Memory card
Long summary description JVC GY-HM150E Handheld camcorder CCD Full HD Black hand-held camcorder :

JVC GY-HM150E. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range (f-f): 3.7 - 37 mm, Focal length (35mm film equivalent): 39 - 390 mm, Image stabilizer type: Optical. Camcorder media type: Memory card, Compatible memory cards: SD,SDHC,SDXC. Shutter speed (video): 1/3.75 - 1/10000. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution (numeric): 230000 pixels

This is an auto-generated long summary of JVC GY-HM150E Handheld camcorder CCD Full HD Black hand-held camcorder based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-06-28
Testseek has collected 2 expert reviews for JVC GY-HM150E hand-held camcorder but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%