location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC-XA1EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC-XA1EU
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2020 13:21:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD 1920 x 1080 pixels 60 fps
  • - CMOS 5 MP 25.4 / 2.5 mm (1 / 2.5")
  • - LCD Built-in display 3.81 cm (1.5")
  • - Image stabilizer
  • - Built-in microphone
  • - SD, SDXC
  • - Wi-Fi
Long product name JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g :
The long product name of JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.5" CMOS, 5 MP, 1.5" LCD, SD/SDXC, Wi-Fi, 1/2.5" CMOS, 5 MP, 104 g, Black
More>>>
Short summary description JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g:
This short summary of the JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GC-XA1EU, Full HD, CMOS, 5 MP, 60 fps, Wi-Fi, 104 g

Long summary description JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g:
This is an auto-generated long summary of JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g based on the first three specs of the first five spec groups.

JVC GC-XA1EU. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Sensor type: CMOS, Total megapixels: 5 MP, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Display: LCD, Display diagonal: 3.81 cm (1.5"). Compatible memory cards: SD, SDXC, Internal memory: 128 GB. White balance: Auto, Manual

Source Testseek summary Average rating
Reviews
Updated:
2016-02-23 07:52:45
Uk has collected 12 expert reviews for JVC GC-XA1EU action sports camera 5 MP Full HD CMOS 25.4 / 2.5 mm (1 / 2.5") Wi-Fi 104 g and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-02-23 07:52:44
The camera itself feels reassuringly robust thanks to its rubber casing; it's rated to survive a 2m drop, and is also waterproof to 5m down. Compared to some scuba-proof action cameras this is little more than splash-proof, but at least the camera doesn't...
60%
reviewed.com
Updated:
2016-02-23 07:52:44
It's not a rule that adventure cams require a silly name, but it's certainly a trend. The GC-XA1 (MSRP $299) from JVC comes with the moniker Adixxion , which may sound clever at first, but you can only refer to a camcorder as your "addiction" so many time...
Bottom line If you're in the market for an adventure cam, there are three reasons to consider the JVC Adixxion over the competition: its on-board LCD, the waterproof core, and its simple interface. The Adixxion won't get you video that looks as good as what the GoPro...
50%
DigitalReviews.net
Updated:
2016-02-23 07:52:44
In the hotly contested market for action cameras JVC is not as well-known as the likes of Contour and GoPro.That might be about to change with the availability of the Adixxion. This is a tiny, rather boxy but fully featured action camera which claims to b...
Bottom line There is lots to like about this little camera. Outstanding is the form factor and the plethora of features. It is simple to operate, which is kind of important in an action camera, and the fact that it uses a standard SD card can also be considered advan...
0%
camcorderinfo.com
Updated:
2016-02-23 07:52:44
It's not a rule that adventure cams require a silly name, but it's certainly a trend. The GC-XA1 (MSRP $299) from JVC comes with the moniker Adixxion , which may sound clever at first, but you can only refer to a camcorder as your "addiction" so many ti...
Bottom line It's not one of the top adventure cams on the market, but the Adixxion is a reasonable choice if you can get it for under $200. If you're in the market for an adventure cam, there are three reasons to consider the JVC Adixxion over the competition: it...
56%
Digitaltrends.com
Updated:
2016-02-23 07:52:44
A camcorder that's designed to capture action sports needs to be as tough as nails as the daredevils who pull off those stunts, and the JVC GC-XA1 ADIXXION rugged POV camcorder ($299) is just that. It's shockproof up to a 6-foot drop, waterproof down to 1...
Good Good high-def video capture at 1080p, Easy menu navigation, Built-in Wi-Fi, Uses standard SDHC memory card, Extremely lightweight and rugged...
Bad Don't use it to shoot still images, Short battery life (about one hour per charge), Small 1.5-inch LCD screen...
Bottom line To sum things up, the XA1's 1080p video that we shot and played back on a HD monitor was good, but not the best, sharpest video we have seen from a POV action cam (like the HD Ghost ). Some of our still images seemed a bit soft, especially with distant...
70%
videomaker.com
Updated:
2016-02-23 07:52:45
The GC-XA1 from JVC eliminates accessories and seeks to be operable right away, no other attachments to buy. This may not sound extraordinary, but consider the advancements that other sportcams have made recently, and accessories quickly come to mind. The...
0%