Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 800 DPI Blue
- - Ambidextrous USB Type-A
- - Scroll type: Wheel Buttons quantity: 3
- - Power source: Cable
Long product name JoyStyle 80318 mouse Ambidextrous USB Type-A Optical 800 DPI
:
80318 - Optical, USB, Blue + Pen Drive 8GB, Mouse Pad Fantasy
The long product name of JoyStyle 80318 mouse Ambidextrous USB Type-A Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
80318 - Optical, USB, Blue + Pen Drive 8GB, Mouse Pad Fantasy
More>>>
Short summary description JoyStyle 80318 mouse Ambidextrous USB Type-A Optical 800 DPI:
This short summary of the JoyStyle 80318 mouse Ambidextrous USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
JoyStyle 80318, Ambidextrous, Optical, USB Type-A, 800 DPI, Blue
Long summary description JoyStyle 80318 mouse Ambidextrous USB Type-A Optical 800 DPI:
This is an auto-generated long summary of JoyStyle 80318 mouse Ambidextrous USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.
JoyStyle 80318. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Blue