location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL On Stage Micro 2.1 channels 2 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
On Stage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
On Stage Micro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JBL ONSTAGE
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JBL On Stage Micro 2.1 channels 2 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels
  • - 2 W
  • - 10000 Ω
  • - 70 - 20000 Hz
  • - White
Long product name JBL On Stage Micro 2.1 channels 2 W White :
The long product name of JBL On Stage Micro 2.1 channels 2 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

On Stage Micro – Portable Loudspeaker for iPod, White
More>>>
Short summary description JBL On Stage Micro 2.1 channels 2 W White:
This short summary of the JBL On Stage Micro 2.1 channels 2 W White data-sheet is auto-generated and uses the product title and the first six key specs.

JBL On Stage Micro, 2.1 channels, 2 W, 4 W, 10000 Ω, 85 dB, 70 - 20000 Hz

Long summary description JBL On Stage Micro 2.1 channels 2 W White:
This is an auto-generated long summary of JBL On Stage Micro 2.1 channels 2 W White based on the first three specs of the first five spec groups.

JBL On Stage Micro. Audio output channels: 2.1 channels, RMS rated power: 2 W, Peak power: 4 W. Product colour: White, Magnet type: Neodymium. Battery technology: Nickel-Metal Hydride (NiMH), Battery type: AAA, Battery life (max): 24 h. Weight: 500 g. Dimensions (WxDxH): 73 x 57 x 15.8 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:41:46
Uk has collected 10 expert reviews for JBL On Stage Micro 2.1 channels 2 W White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
tech2.com
Updated:
2011-07-31 19:41:45
There’s an iPod dock for every room, and the market is so saturated with sizes and brands, that it can be pretty tough to make a choice. For now, let’s talk about JBL’s On Stage Micro, a tiny little entry-level dock.This dock is so small that you might...
Good Decent audio output (not at max volume), Lightweight/very portable...
Bad Sound cracks at peak output, No USB Cable included, Remote buttons are a little hard to press...
Bottom line There’s an iPod dock for every room, and the market is so saturated with sizes and brands, that it can be pretty tough to make a choice. For now, let’s talk about JBL’s On Stage Micro, a tiny little entry-level dock.This dock is so small that you might...
70%
Howstuffworks.com
Updated:
2011-07-31 19:41:45
Big sound in a small body would be the best way to describe the JBL On Stage Micro. Those looking for a small, tight iPod speaker system will want to seek this model out for its great audio and good mix of features. The JBL On Stage Micro takes the for...
Good Great sound, advanced iPod menu controls, portability...
Bad Lack of iPod video output...
Bottom line Big sound in a small body would be the best way to describe the JBL On Stage Micro. Those looking for a small, tight iPod speaker system will want to seek this model out for its great audio and good mix of features. The JBL On Stage Micro takes the fo...
80%
connectreviews.com
Updated:
2011-07-31 19:41:45
There are now tons of iPod speaker systems. From the most portable, to the most full featured and biggest systems, chances are there’s an iPod system for you. Today we’re taking a look at the JBL On Stage Micro, and by its name you can probabl...
80%
Laptopmag.com
Updated:
2011-07-31 19:41:46
The JBL On Stage Micro is a circular mini-speaker (6 inches in diameter, 1.8 inches high) with an iPod dock in the middle. This ultra-portable unit comes with its own carrying bag, which holds the included AC adapter and wireless remote. The sound was...
70%
Brand Image Product code Product Stock Price from
JBL

JBL On Stage Micro 2.1 channels 2 W White
(show image)
JBL/MICROSTAGEW On Stage Micro 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage Micro 2.1 channels 2 W Black
(show image)
JBL/MICROSTAGEB On Stage Micro 0.00
(excl. VAT)
0 (incl. VAT)