location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 920 Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-65-508-105 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra PRO 920 Headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 120 m
  • - Circumaural
  • - Microphone type: Boom
Long product name Jabra PRO 920 Headset Wireless Head-band Office/Call center Black :
The long product name of Jabra PRO 920 Headset Wireless Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra PRO 920
More>>>
Jabra PRO 920 Headset Wireless Head-band Office/Call center Black:
The official description of Jabra PRO 920 Headset Wireless Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Designed for desk phones
- Optimized for all leading desk phone systems

Simple. Professional. Affordable.
The Jabra PRO™ 900 series is the simple, reliable and affordable way to go wireless. It is a professional entry-level headset series that offer all the essential features of a wireless headset in a simple design at an attractive price point.
The series include two versions: one for desk phones and one for Unified communications and PC-based telephony.

Greater productivity and comfort
Jabra PRO 900 headsets free users from their desk, enabling them to find documents and multi-task with maximum efficiency while on a call. Apart from being able to walk and talk up to 120m/350ft away from their desk, users will also benefit from enhanced ergonomics.

True Jabra quality sound
Jabra PRO 900 headsets offer crystal clear audio and quality enhancing features such as Jabra SafeTone™ that protects hearing by cutting off loud noises and securing safe average sound levels. The noise-canceling microphone blocks out unwanted background noise from the office.

Easy to deploy. Easy to use.
Jabra PRO 900 headsets are optimized with all leading desk phone systems or Unified Communication platforms making them very easy to deploy. The simple and intuitive call-control buttons make it easy to control calls from the headset.

Short summary description Jabra PRO 920 Headset Wireless Head-band Office/Call center Black:
This short summary of the Jabra PRO 920 Headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra PRO 920, Wireless, Office/Call center, 28 g, Headset, Black

Long summary description Jabra PRO 920 Headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra PRO 920 Headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra PRO 920. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 120 m. Weight: 28 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
120 m
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Talk time
8 h
Standby time
36 h
Number of batteries supported
1
Weight & dimensions
Weight
28 g
Other features
Manual
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:25:52
Uk has collected 1 expert review for Jabra PRO 920 Headset Wireless Head-band Office/Call center Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
geardiary.com
Updated:
2012-02-01 04:25:52
Back in July we took a look at the uber-cool Sennheiser OfficeRunner Headset. It comes with a base that was designed by someone with a keen aesthetic sense and it sounds great. In fact, I’ve been using it at the office ever since. It does, however, o...
Good Simple to set up and use, Comfortable, Excellent sound quality, Minimalist appearance when sitting on a desk...
Bad Less expensive than other options but still costs...
0%
Country Distributor
United States 1 distributor(s)