location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOTION OFFICE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6670-904-105 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2023 13:53:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Office/Call center Ear-hook Headset
  • - Wireless Bluetooth 100 m
  • - Intraaural
Long product name Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey :
The long product name of Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, 100m, USB, Black
More>>>
Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey:
The official description of Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One headset for all your phones
Features multiple phone connectivity, so you can stay connected to all your phones using the same headset. Transfer calls from your desk phone or VoIP softphone to your mobile phone and continue your call as you head out the door

Easy and intuitive call control
Built-in sensors ensure you never miss a call. When picked up, the headset automatically answers incoming calls and intuitively adjusts the volume to your surroundings. Answer calls using voice commands, or use the foldable boom arm.

Superior call quality and all-day talk time
Experience crystal clear call quality wherever you are - even in noisy, windy environments. The intuitive ‘Power Nap’ mode makes the headset power down when not in use to give you more talk time.

Custom fit for optimal comfort
Unique design enables you to adjust the height of the speaker housing arm for maximum comfort. And, three ear gel tips are included for a perfect fit.

Best-in-class 100 meter/300 foot wireless range
Tired of being tied to your desk? Have the freedom to move about in and outside of the office space up to a range of 100m/300ft from your phone without having to put your call on hold.

Hot Desking
Multiple Mobile Workers with a flexible office environment are enabled to use the same office space at different times by the Hot Desking feature. Just plug in your headset to any Jabra Motion Office base and you’re ready to work.

Short summary description Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey:
This short summary of the Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra MOTION OFFICE, Wireless, Office/Call center, Headset, Black, Grey

Long summary description Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey:
This is an auto-generated long summary of Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey based on the first three specs of the first five spec groups.

Jabra MOTION OFFICE. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 100 m. Product colour: Black, Grey

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Grey
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Acoustic system
Open
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Continuous audio playback time
360 h
Talk time
8 h
Charging time
2 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Charger
Yes
Quantity
1
Other features
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:30:39
Uk has collected 2 expert reviews for Jabra MOTION OFFICE Headset Wireless Ear-hook Office/Call center Bluetooth Black, Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocketables.com
Updated:
2015-09-11 15:30:39
Chances are these days if you talk a lot to people as part of your job you've got a Wireless bluetooth headset to talk on the phone, maybe a wired microphone to talk to friends via Skype/Lync, Google Hangouts, or similar, and a headset at the office that'...
80%