location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT5010 Headset Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-95010000-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra BT5010 Headset Wireless Black :
The long product name of Jabra BT5010 Headset Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT5010 Headset Bluetooth
More>>>
Jabra BT5010 Headset Wireless Black:
The official description of Jabra BT5010 Headset Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine Tough conditions…
Imagine yourself at the airport, the wind tugging at your hair as you step out of the arrivals hall. While waiting for a taxi, you need to put in a call to the office. But how can you get your message across, when the words are just carried away in the breeze?

Straight talk
With the new Jabra BT5010 Bluetooth headset, being heard is not a problem. Wind noise is reduced to a minimum so your voice comes storming through – thanks to the improved voice pick-up and a specially designed sliding boom arm. It also allows you to answer and end calls. Altogether it means you can keep working effectively and undisturbed.

Created for business
The new Jabra BT5010 with its sliding boom arm is much more than Business as Usual. It’s yet another example of Jabra taking business communication, usability and design to a higher level. This exclusive headset is designed for business giving you advanced functionalities, exceptional comfort and industry-leading design.

- More voice - Less noise.
- Sliding boom arm allows you to answer and end calls and is powered with wind noise reduction technology assures optimal voice pick-up no matter the conditions.
- Vibrating and visual alert allows you to stay in contact even in quiet mode.
- Charging from PC via USB cable.
- Supports Bluetooth 2.0 headset and hands-free profiles.
- Multipoint, enabling connection to for instance both your private and professional mobile phone.
- Compatible with Jabra A7010 Bluetooth Hub for additional desk phone connection.

Short summary description Jabra BT5010 Headset Wireless Black:
This short summary of the Jabra BT5010 Headset Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT5010, Wireless, 20 g, Headset, Black

Long summary description Jabra BT5010 Headset Wireless Black:
This is an auto-generated long summary of Jabra BT5010 Headset Wireless Black based on the first three specs of the first five spec groups.

Jabra BT5010. Product type: Headset. Connectivity technology: Wireless, Wireless range: 10 m. Weight: 20 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Compatible products
Jabra A7010
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth version
2.0+EDR
Wireless range
10 m
Battery
Rechargeable battery
Yes
Talk time
10 h
Standby time
300 h
Weight & dimensions
Weight
20 g
Other features
Compatibility
Telephone
Recharge indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 13:57:20
Uk has collected 2 expert reviews for Jabra BT5010 Headset Wireless Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tbreak.ae
Updated:
2016-12-29 19:00:57
The new Jabra BT5010 is a wonderful step towards the Bluetooth headset categories. However, the flawed execution of the same keeps us on a back foot, probably even further.Inside the BoxProduct: 1 x Jabra BT5010 Bluetooth HeadsetUser Manual: 1 x User M...
Bottom line Another brilliant feature is the vibrator option. Works very well and although it may seem a little odd shaking in your ear it’ll definitely wake you up if the call doesn’t. A double press on either of the volume button shall switch the vibrat...
0%
Pocketnow.com
Updated:
2013-11-16 13:57:20
As a business user, phone calls are such a big part of my day that I always need a wireless headset to help me through it. Sadly, though most headsets in the market are light and attractive, they lack focus on the true needs of a headset and render...
Good Great sound quality for both quiet and noisy environments, Multipoint service allows you to control more than one mobile device, Great comfort with curved ear hook design, The ability to be used with a desk phone solution...
Bad Sliding the for calls is not optional, Annoying sounds and static decrease call quality on occasion, Boom is not spring assisted...
Bottom line After a week of testing, and after owning three Motorola headsets in the past, I must say Jabra has found a new customer. In the end, the best feature I found that doesnt compare to other solutions is the fact that I havent needed to hold my phon...
90%
tbreak.com
Updated:
2013-11-16 13:57:20
The new Jabra BT5010 is a wonderful step towards the Bluetooth headset categories. However, the flawed execution of the same keeps us on a back foot, probably even further.Inside the BoxProduct: 1 x Jabra BT5010 Bluetooth HeadsetUser Manual: 1 x User M...
Bottom line Another brilliant feature is the vibrator option. Works very well and although it may seem a little odd shaking in your ear it’ll definitely wake you up if the call doesn’t. A double press on either of the volume button shall switch the vibrat...
0%
Brand Image Product code Product Stock Price from
Jabra Headset BT-160 bluetooth Wireless Jabra Headset BT-160 bluetooth Wireless
(show image)
BT-BT160 Headset BT-160 bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Headset BT620s bluetooth Wireless Jabra Headset BT620s bluetooth Wireless
(show image)
BT-BT620S Headset BT620s bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Headset BT-130 Wireless Bluetooth Jabra Headset BT-130 Wireless Bluetooth
(show image)
BT-BT130 Headset BT-130 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT500 Headset Wireless Bluetooth Jabra BT500 Headset Wireless Bluetooth
(show image)
BT-BT500 BT500 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT-205 Bluetooth Headset Wireless Black, Silver Jabra BT-205 Bluetooth Headset Wireless Black, Silver
(show image)
BT-BT205 BT-205 Bluetooth Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Headset bluetooth BT-250V Wireless Jabra Headset bluetooth BT-250V Wireless
(show image)
BT-BT250V Headset bluetooth BT-250V 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Headset bluetooth BT-110 Wireless Jabra Headset bluetooth BT-110 Wireless
(show image)
BT-BT110 Headset bluetooth BT-110 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Headset bluetooth BT-800 Wireless Jabra Headset bluetooth BT-800 Wireless
(show image)
BT-800 Headset bluetooth BT-800 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Headset Bluetooth BT-200 Wireless Jabra Headset Bluetooth BT-200 Wireless
(show image)
BT-200 Headset Bluetooth BT-200 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Headset Bluetooth BT-250 Wireless Jabra Headset Bluetooth BT-250 Wireless
(show image)
BT-250 Headset Bluetooth BT-250 0.00
(excl. VAT)
0 (incl. VAT)