location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB D200 MLC Personal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2-D200-S08-3FIPS
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:10:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Long product name Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black :
The long product name of Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB D200 MLC Personal
More>>>
Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black:
The official description of Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safely transfer large amounts of data or perform periodic backups

IronKey D200 series USB flash drives are designed to meet the requirements of office workers or anyone who needs take work home, share data with partners or coworkers, or perform periodic backups. A rugged, tamper-evident enclosure protects the critical components, while AES 256-bit hardware encryption in hardware and active malware defenses safeguard even the most sensitive data. Enterprise-class central management capabilities also make it easy to enforce security policies on fleets of drives and even remotely destroy drives in the field.

Short summary description Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black:
This short summary of the Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey 8GB D200 MLC Personal, 8 GB, USB Type-A, 2.0, 25 MB/s, 25 g, Black

Long summary description Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Kingston Technology IronKey 8GB D200 MLC Personal. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 17 MB/s. Weight: 25 g. Product colour: Black

Performance
Capacity *
8 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
25 MB/s
Write speed
17 MB/s
Plug and Play
Yes
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2+ Windows 2000 SP4 Macintosh OS X 10.4+ Linux 2.6+
Design
Product colour *
Black
Weight & dimensions
Width
75 mm
Depth
19 mm
Height
9 mm
Weight
25 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating shock
16 G
Other features
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:12:17
Uk has collected 2 expert reviews for Kingston Technology IronKey 8GB D200 MLC Personal USB flash drive USB Type-A 2.0 Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
legitreviews.com
Updated:
2011-09-15 01:12:14
Kingston and IronKey both make some great USB Flash Drives with 256-bit AES hardware encryption, but the best bang for your buck lies in the Kingston DataTraveler drives!...
0%
toptenreviews.com
Updated:
2011-09-15 01:12:16
TopTenREVIEWS Gold Award winning IronKey Personal D200 is a secure USB drive from IronKey, Inc. The product architecture is the result of research that was originally funded by the U.S. Department of Homeland Security. Founded in 2005, IronKey dramatic...
Good The IronKey Personal D200 supports militarygrade hardware encryption...
Bad The warranty expires one year from date of purchase.
Bottom line The IronKey is the best secure USB drive...
100%