location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver H Series H320 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
H Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IHP-320
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:43:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iRiver H Series H320 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 20 GB
  • - LCD 5.08 cm (2")
  • - Equalizer
  • - FM radio Voice recording
  • - Line-in Line-out
  • - Continuous audio playback time: 16 h Number of batteries supported: 4
Long product name iRiver H Series H320 20 GB :
The long product name of iRiver H Series H320 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H320 HDD MP3-PLAYER 20GB PIN-SPOT-BLACK
More>>>
Short summary description iRiver H Series H320 20 GB:
This short summary of the iRiver H Series H320 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver H Series H320, 20 GB, LCD, FM radio, 183 g

Long summary description iRiver H Series H320 20 GB:
This is an auto-generated long summary of iRiver H Series H320 20 GB based on the first three specs of the first five spec groups.

iRiver H Series H320. Total storage capacity: 20 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 16 h. Weight: 183 g

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:32:24
Uk has collected 10 expert reviews for iRiver H Series H320 20 GB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2013-08-05 17:32:24
Aside from the confusion and the clumsy menu system this player eventually does what it sets out to do – we think?...
80%
devhardware.com
Updated:
2013-08-05 17:32:22
Today DevHardware will look at a new hard drive MP3 player, the iRiver H320. This player packs a ton of features inside a stylish case. iRiver hopes to overthrow the iPod for the throne of top hard drive MP3 Player. The H320 brings a colored screen, bu...
0%
pcmag.com
Updated:
2013-08-05 17:32:24
The iRiver H320 is a no-compromises player that sounds terrific and records beautifully. With FM and photo viewing, its a po Specs: Player Type: Hard Disk MP3 Player, Radio: Yes, Recording, Voice: Yes, Recording, Line In: Yes, Capacity: 20480 MB...
80%
star-techcentral.com
Updated:
2013-08-05 17:32:24
CONVERGENCE is what the iRiver H320 is all about. Much like the iPod, the H320 is a hard disk-based music player but with a difference ? you can use it as more than just a music machine.It can be used as a portable backup device, picture viewer, text r...
0%
gearlive.com
Updated:
2013-08-05 17:32:24
People have been waiting for iRivers updated hard drive audio players. Finally, they are now available in Japan and Europe, and reviews are starting to show up. So far, things are very positive. The device just looks sexy, with a sleek body and color...
0%
Brand Image Product code Product Stock Price from
iRiver

iRiver H Series H340 40 GB
(show image)
IHP-340 H340 0.00
(excl. VAT)
0 (incl. VAT)
iRiver

iRiver H Series H140 40 GB
(show image)
IHP-140 H140 0.00
(excl. VAT)
0 (incl. VAT)
iRiver

iRiver H Series H120 20 GB
(show image)
IHP-120 H120 0.00
(excl. VAT)
0 (incl. VAT)