location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 160GB USB/FireWire® external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB External Hard Drive USB/FireWire®
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33141
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:40:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Iomega 160GB USB/FireWire® external hard drive :
The long product name of Iomega 160GB USB/FireWire® external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDD 160GB USB2.0 FIREW400 3.5IN 7200RPM RETAIL IN (NMS)
More>>>
Iomega 160GB USB/FireWire® external hard drive:
The official description of Iomega 160GB USB/FireWire® external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Iomega Platinum Series 160GB External Hard Drive you can save up to 640,000 photos, 2,960 hours of music or 240 hours of video. Plus, with Touch-Free Iomega Automatic Backup software included, you can backup instantly!

Short summary description Iomega 160GB USB/FireWire® external hard drive:
This short summary of the Iomega 160GB USB/FireWire® external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 160GB External Hard Drive USB/FireWire®, 160 GB, 7200 RPM

Long summary description Iomega 160GB USB/FireWire® external hard drive:
This is an auto-generated long summary of Iomega 160GB USB/FireWire® external hard drive based on the first three specs of the first five spec groups.

Iomega 160GB External Hard Drive USB/FireWire®. HDD capacity: 160 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
160 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
2 MB
Weight & dimensions
Weight *
910 g
Packaging data
Bundled software
Disaster Recovery software for PC; Dantz Retrospect for MAC; Iomega Automatic Backup software; MusicMatch Jukebox Software (PC).
Other features
I/O ports
1 x USB 1.1 & 2.0; 1 x 1394a (FireWire 400)
Internal
No
Minimum system requirements
PC Users: Pentium II-class or equivalent processor or higher; CD-ROM drive to install software and view user's manual; 32MB RAM or more as required by operating system Mac Users: G4 or G3 (blue and white G3 only) or iMac computer with built-in USB connection; CD-ROM drive to install software and view user's manual; 32MB RAM or more as required by operating system
Compatible operating systems
Microsoft Windows 98 (USB 1.1 only) / 98SE / 2000 Professional / Me / XP Home / XP Professional; Mac OS X or higher
Dimensions (WxDxH)
31.7 x 114.30 x 184.10 mm
Country Distributor
United Kingdom 1 distributor(s)