X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External HDD 250GB USB 2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33139
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Nov 2016 14:03:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9160
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 2 years
Long product name Iomega External HDD 250GB USB 2.0 250GB:
The short editorial description of Iomega External HDD 250GB USB 2.0 250GB
HD 250GB hi-speed USB2 7200rpm

Marketing text Iomega External HDD 250GB USB 2.0 250GB

:
The official marketing text of Iomega External HDD 250GB USB 2.0 250GB as supplied by the manufacturer
Flexible - with 7,200 RPM it’s perfect for storing high-resolution digital images, MP3s, digital video/audio editing, databases and CAD/CAM industrial sized projects.
Expand - add life and give breathing room to your Notebooks, Macs, PCs and Server.
Secure - Iomega Automatic Backup and Symantec Norton Ghost software included.
Extra memory hassle-free.
Short summary description Iomega External HDD 250GB USB 2.0 250GB:
This short summary of the Iomega External HDD 250GB USB 2.0 250GB data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega External HDD 250GB USB 2.0, MusicMatch Jukebox, Iomega Automatic Backup, Norton Ghost 2003, PC, Mac, Windows 98SE/ME/NT4.0/2000/XP - Pentium II - 300 MHz (Hi-Speed USB), Windows 98 (USB), , Microsoft Windows 98, Apple MacOS 8.6 or later, Microsoft Windows 98SE/2000/ME/XP, 121 x 197 x 41 mm
Long summary description Iomega External HDD 250GB USB 2.0 250GB:
This is an auto-generated long summary of Iomega External HDD 250GB USB 2.0 250GB based on the first three specs of the first five spec groups.
Iomega External HDD 250GB USB 2.0. Hard drive capacity: 250 GB, Hard drive speed: 7200 RPM. USB version: 2.0. Weight: 900 g. Bundled software: MusicMatch Jukebox, Iomega Automatic Backup, Norton Ghost 2003. Compatibility: PC, Mac, Minimum system requirements: Windows 98SE/ME/NT4.0/2000/XP - Pentium II - 300 MHz (Hi-Speed USB), Windows 98 (USB), , Compatible operating systems: Microsoft Windows 98, Apple MacOS 8.6 or later, Microsoft Windows 98SE/2000/ME/XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MusicMatch Jukebox, Iomega Automatic Backup, Norton Ghost 2003
Other features
Internal
The product is built in.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC, Mac
Minimum system requirements
Windows 98SE/ME/NT4.0/2000/XP - Pentium II - 300 MHz (Hi-Speed USB),
Windows 98 (USB),
MacOS 8.6 or later - PowerPC G3.
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98, Apple MacOS 8.6 or later, Microsoft Windows 98SE/2000/ME/XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
121 x 197 x 41 mm
I/O ports
An interface on a device to which you can connect another device.
1 x Hi-Speed USB - 4 PIN USB Type A
Brand
Image
Product code
Product
Stock
Price from
Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN 250GB
Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN 250GB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
33075
 —