X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super DVD QuikTouch 16x USB 2.0 Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33108
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:31:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10240
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 2 years
Long product name Iomega Super DVD QuikTouch 16x USB 2.0 Drive:
The short editorial description of Iomega Super DVD QuikTouch 16x USB 2.0 Drive
Iomega Super DVD QuikTouch Video Burner 16x Dual-Layer USB 2.0 Drive

Marketing text Iomega Super DVD QuikTouch 16x USB 2.0 Drive

:
The official marketing text of Iomega Super DVD QuikTouch 16x USB 2.0 Drive as supplied by the manufacturer
TRANSFERING VIDEO HAS NEVER BEEN EASIER. The Iomega Super DVD QuikTouch Video Burner offers a complete solution for high-quality video duplication to DVD or CD right out of the box. With an integrated video capture card and one-touch burning, it’s the easiest way to transfer and archive your videos to DVD or CD.
One-Touch Burning : Automatically launches the software, detects the type of disc in the DVD writer, captures the video, and burns your disc with one-touch of a button
Double Capacity : New Double Layer (DL) technology gives you more capacity—up to 8.5GB capacity per disc
Easy-to-use : Includes integrated video capture card and intuitive software. Ready to burn right out of the box
Fast & Efficient : Up to 16x DVD and 40x CD write speeds for fast video authoring, editing and playback capabilities using Iomega’s Sonic MyDVD and Cineplayer software. Records approximately 8 hours of digital video. Loaded with Dolby Digital Encoding software for efficient music compression and more video capacity
Versatile : Transfers videos to DVD, burns music and photos, or creates home movies with one device.
Dual-Format DVD : Supports DVD+R/RW and DVD-R/RW formats
Convenient : Records over 12 hours and 45 minutes of DVD video to a DVD or over 4 hours of video on a Video CD (VCD). Connects directly to your camcorder or VCR for one touch transfers
Hassle-Free : Backs up critical data automatically with Iomega’s Automatic Backup. Back up onto any DVD or CD format. Launches DVD Wizard from your desktop to help select the appropriate software and type of disc.
Short summary description Iomega Super DVD QuikTouch 16x USB 2.0 Drive:
This short summary of the Iomega Super DVD QuikTouch 16x USB 2.0 Drive data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega Super DVD QuikTouch 16x USB 2.0 Drive, 241 x 147 x 355 mm, 190 x 76 x 240 mm
Long summary description Iomega Super DVD QuikTouch 16x USB 2.0 Drive:
This is an auto-generated long summary of Iomega Super DVD QuikTouch 16x USB 2.0 Drive based on the first three specs of the first five spec groups.
Iomega Super DVD QuikTouch 16x USB 2.0 Drive. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Weight: 2.42 kg, Package weight: 3 kg. Package dimensions (WxDxH): 241 x 147 x 355 mm, Dimensions (WxDxH): 190 x 76 x 240 mm, Minimum RAM: 256 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
40x
CD rewrite speed
24x
DVD write speed
16x
DVD rewrite speed
4x
Reading speed
CD read speed*
40x
Reading speed
DVD read speed
16x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.42 kg
Package weight
Weight of the packaged product.
3 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
241 x 147 x 355 mm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190 x 76 x 240 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
740 GB
DVD-R speed
8x
DVD+R speed
16x
Brand
Image
Product code
Product
Stock
Price from
Iomega Super DVD 16x USB 2.0 Dual-Layer Drive with 5 discs
Iomega Super DVD 16x USB 2.0 Dual-Layer Drive with 5 discs
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
33323
 — 
Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive
Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
33188
 —