location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 100d Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33099
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop
  • - Intel® XScale® 0.266 GHz
  • - 0.0625
Warranty: Service & Support - 2 years warranty;
Service & Support Details - Limited warranty - 2 years.
Long product name Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB :
The long product name of Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS 100d 160GB WLAN 54g EU UK
More>>>
Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB:
The official description of Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega NAS 100d Series is a new concept of an integrated portable network attached storage server for small office/home office or personal use. It combines high capacity with an integrated Ethernet port and wireless access point - delivering instant storage for standard and wireless networks.

Short summary description Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB:
This short summary of the Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 100d Series, Desktop, Intel® XScale®, 0.0625 GB

Long summary description Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB:
This is an auto-generated long summary of Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB based on the first three specs of the first five spec groups.

Iomega NAS 100d Series. Chassis type: Desktop. Processor family: Intel® XScale®, Processor frequency: 0.266 GHz. Internal memory: 0.0625 GB

Storage
Storage drive capacity *
160 GB
HDD speed
7200 RPM
Processor
Processor family *
Intel® XScale®
Processor frequency *
0.266 GHz
Number of processors installed
1
Memory
Internal memory *
0.0625 GB
Design
Chassis type *
Desktop
Software
Bundled software
Iomega Automatic Backup
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
94 x 120 x 200 mm
I/O ports
1 x Ethernet 10Base-T/100Base-TX - RJ-45 2 x Hi-Speed USB 2.0 1 x Radio-Ethernet
Networking features
Wireless LAN, TCP/IP, AppleTalk, IP/IPX
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:42
Uk has collected 3 expert reviews for Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 22:07:11
Ease of use and expandability make the NAS 100d a good choice for that ever-growing home media collection. This device combines a 160GB NAS drive and a Wi-Fi access point, which we recommend using only if you dont already have a separate Wi-Fi router.
80%
pcmag.com
Updated:
2011-09-27 11:56:41
The Iomega NAS 100d can be connected to a network via Ethernet or 802.11g—uniquely in this roundup. On the surface, the 100d is an easy-to-implement solution for those with wireless networks who need additional storage, but its lack of security make...
50%
Brand Image Product code Product Stock Price from
Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB Iomega NAS 100d Series Desktop Intel® XScale® 0.0625 GB
(show image)
32970 NAS 100d Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)