location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33075
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive :
The long product name of Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega 250GB USB 2.0 Desktop Hard Drive
More>>>
Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive:
The official description of Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible - with 7,200 RPM it’s perfect for storing high-resolution digital images, MP3s, digital video/audio editing, databases and CAD/CAM industrial sized projects.

Expand - add life and give breathing room to your Notebooks, Macs, PCs and Server.

Secure - Iomega Automatic Backup and Symantec Norton Ghost software included.

Extra memory hassle-free.

Contents:
250GB USB 2.0 Desktop Hard Drive, USB Cable, power supply, Quick Installation Guide, Start Up welcome kit including Iomega Automatic Backup (PC/Mac) and Symantec Norton Ghost 2003 (PC) software.

Short summary description Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive:
This short summary of the Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN, 250 GB, 2.0, 7200 RPM

Long summary description Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive:
This is an auto-generated long summary of Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN external hard drive based on the first three specs of the first five spec groups.

Iomega 250GB 7200RPM USB 2.0 DESKTOP HARD DRIVE EXTERN. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
250 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive average seek time
9 ms
Ports & interfaces
USB connector *
USB
USB version *
2.0
Other features
I/O ports
USB
Internal
No
Mac compatibility
Yes
Other features
Minimum system requirements
PC Requirements 300 MHz Processor or higher with certified USB controller (some USB controllers or motherboards may not support all types of USB devices) Mac Requirements: G4 or G3 (blue and white G3 only) or iMac computer with built-in USB connection; General Requirements: 4x CD-ROM drive or higher to install software; USB Controller (USB 2.0 host connection or controller for USB 2.0 speeds) 65 MB hard drive space for installation of supporting software; Must meet minimum RAM requirements for the operating system Microsoft Internet Explorer 5.0 or higher or Netscape 6.1 or higher browser required to view user's manual.
Special features
USB Cable, power supply, Quick Installation Guide, Start Up welcome kit including Iomega Automatic Backup (PC/Mac) and Symantec Norton Ghost 2003 (PC) software.
Compatible operating systems
Microsoft Windows 98 (USB 1.1 Only)/98 SE/2000 Professional/ME/XP Home/XP Professional. Mac OS 8.6 or above with Mac OS USB 1.3.3 or above (includes all versions of OS X).
Brand Image Product code Product Stock Price from
Iomega External HDD 250GB USB 2.0 external hard drive 7200 RPM Iomega External HDD 250GB USB 2.0 external hard drive 7200 RPM
(show image)
33139 External HDD 250GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)