location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33039
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NAS Rack (1U) Black, Silver
  • - Windows Storage Server 2003
  • - Total installed storage capacity: 0.16 TB HDD
  • - Intel® Celeron® 1.7 GHz
  • - 0.25 DDR
  • - Ethernet LAN
Long product name Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver :
The long product name of Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS 200m, 160GB
More>>>
Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver:
The official description of Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect, manage and share your critical information with the premier Network Attached Storage Server designed specifically for small offices, remote offices, small-to-medium business and workgroup environments. With the Iomega NAS 200m Series 160GB storage servers, your business can:

Protect business information in an easily accessible and antivirus hardened storage vault
Recover data from accidents, operator errors or viral attacks
Improve office productivity with faster and more efficient information and file sharing
The Iomega NAS 200m Series 160GB storage servers deliver RAID-protected network storage with outstanding performance. But best of all, this technology integrates easily with your existing infrastructure without taxing your budget, installs in 15 minutes with plug-and-play network connectivity and intuitive installation tools, is effortless to maintain, schedule backups and save everything.

Your network can have:
Up to 160GB total storage capacity
Windows Storage Server 2003 OS for 15-minute installation and easy maintenance
Economical data protection and data storage for any environment — Windows, Macintosh or UNIX
Compatibility with Iomega REV for quick, easy and reliable archiving

How Can I Add Affordable Storage to My Workgroup?
Your workgroups, remote sites and intense graphics users all need affordable, accessible storage for file sharing and storage. Iomega NAS servers allow more data storage capacity to be added to a network without shutting down other servers for storage upgrades saving you time and resources.

What is Microsoft Windows Storage Server 2003?
Windows Storage Server 2003 is an integrated OS based on the latest Windows Server technology. This network storage product is the new release of the operating system used by original equipment manufacturers to develop NAS appliances. Windows Storage Server 2003 has been designed for improved performance, better interoperability with storage area networks (SANs), and better scalability and failover capabilities.

Short summary description Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver:
This short summary of the Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter 200m, NAS, Rack (1U), Intel® Celeron®, 0.25 GB, DDR, 0.16 TB

Long summary description Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver:
This is an auto-generated long summary of Iomega StorCenter 200m NAS Rack (1U) Intel® Celeron® 0.25 GB DDR 0.16 TB HDD Windows Storage Server 2003 Black, Silver based on the first three specs of the first five spec groups.

Iomega StorCenter 200m. Type: NAS. Chassis type: Rack (1U). Processor family: Intel® Celeron®, Processor frequency: 1.7 GHz. Internal memory: 0.25 GB, Internal memory type: DDR. Total installed storage capacity: 0.16 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2003

Storage
Storage drive interface *
Ultra-ATA/100
HDD speed
7200 RPM
RAID support *
Yes
RAID levels
1
Hot-swap drive bays
No
Storage drives installed *
Yes
Total installed storage capacity *
0.16 TB
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Drive device, buffer size
2 MB
Processor
Processor family *
Intel® Celeron®
Processor frequency *
1.7 GHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR
Network
Ethernet LAN *
Yes
Wi-Fi
No
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Rack (1U)
Product colour
Black, Silver
Performance
Type *
NAS
Software
Operating system installed *
Windows Storage Server 2003
Power
Power consumption (typical)
200 W
Weight & dimensions
Width *
440 mm
Depth *
540 mm
Height *
41 mm
Weight
11.3 kg
Country Distributor
United Kingdom 1 distributor(s)