X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroMini Drive MemoryStick 256MB USB2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32951
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6101
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 2 years
Long product name Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card:
The short editorial description of Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card
Micro Mini Drive MemoryStick 256MB USB2.0

Marketing text Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card

:
The official marketing text of Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card as supplied by the manufacturer
The Iomega Mini USB Drive is a portable, easy-to-use and secure solution for transporting and sharing your data. It plugs it into any computer's USB port and is Active Disk Powered to allow applications to conveniently launch and run directly from the drive.

You can choose from 128MB, 256MB and 512MB capacity Iomega Mini USB Drives to quickly and easily transport your important data. Each drive offers Mini Lock software to password protect the data you select.

Mobile, easy-to-use and secure, the Iomega Micro Mini USB Drive makes transporting and sharing data easier than ever.

Ultra-small Iomega Micro Mini 64MB USB drive featuring 3 changeable covers and a key clip.

Mobile – Take your files anywhere. This tiny, light-weight USB drive fits even the smallest places
Personalize – Includes everything you need to be cool and look cool: 3 changeable covers and key clip. Share your latest photos, pictures, games, and video clips with friends.
Easy – Plug it into any computer’s USB port and gain instant access

Connect between laptops and desktops, as well as PCs and Macs with a USB port. Nothing could be easier.
Short summary description Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card:
This short summary of the Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega MicroMini Drive MemoryStick 256MB USB2.0, USB
Long summary description Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card:
This is an auto-generated long summary of Iomega MicroMini Drive MemoryStick 256MB USB2.0 0.25GB memory card based on the first three specs of the first five spec groups.
Iomega MicroMini Drive MemoryStick 256MB USB2.0. Capacity: 0.25 GB, Read speed: 9 MB/s. Weight: 9 g. Interface type: USB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.25 GB
Read speed
The speed at which a device can read data.
9 MB/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 g
Other features
Interface type
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
USB
Special features
3 changeable covers, key clip and quick install guide.