X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDRW+DVD 52x24x52 16xDVD USB2.0 ext
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32889
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:26:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8147
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext:
The short editorial description of Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext
CDRW+DVD 52x32x52 24xDVD USB 2.0 ext

Marketing text Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext

:
The official marketing text of Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext as supplied by the manufacturer
Iomega CD-RW/DVD 52x24x52x16x USB 2.0 drive, USB 2.0 data cable, audio cable, external power supply and quick install manual. Software includes: Iomega HotBurn Pro software for PC, Iomega HotBurn for Mac, MusicMatch Jukebox for PC and Mac, and Adobe ActiveShare for PC.
Short summary description Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext:
This short summary of the Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext, 10 - 90%, Pentium II (or equivalent) for minimum requirement or Pentium III (or equivalent) for maximum perfor, USB 2.0, 5 - 40 °C, 176 x 376 x 618 mm, Windows 98/98SE/2000/Me/XP
Long summary description Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext:
This is an auto-generated long summary of Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext based on the first three specs of the first five spec groups.
Iomega CDRW+DVD 52x24x52 16xDVD USB2.0 ext. Interface: USB 2.0, Drive device, buffer size: 2 MB, Burst transfer rate: 120 MB/s. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 80 ms. Weight: 2.1 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Burst transfer rate
120 MB/s
Writing speed
CD write speed*
52x
CD rewrite speed
32x
Reading speed
CD read speed*
52x
DVD read speed
16x
Access time
Access time
80 ms
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.1 kg
Other features
Minimum system requirements
Pentium II (or equivalent) for minimum requirement or Pentium III (or equivalent) for maximum performance recommended with USB 1.1 or USB 2.0 connection (some USB controllers or motherboards may not support all types of USB devises),USB 2.0, connection required to achieve full 52x24x52x speeds. USB 1.1 limits speeds to 4x4x6x, Microsoft Windows 98/98SE/2000/Me/XP. Check www.iomega.com for latest operating system support information.
Drive device speed
10500 RPM
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
176 x 376 x 618 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/98SE/2000/Me/XP
Track to track seek time (read/write)
95 ms
I/O ports
An interface on a device to which you can connect another device.
USB 2.0