X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS P800m Series 2.0TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32881
Category :
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:47:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6112
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Warranty 3 years. On-Site Service - Gold Plus 3 years service plan included.

Long product name Iomega NAS P800m Series 2.0TB:
The short editorial description of Iomega NAS P800m Series 2.0TB
Iomega NAS P800m Series – 2.0TB (8x hot-swappable 250GB Ultra Fast ATA-100 drives, 7200 rpm).

Marketing text Iomega NAS P800m Series 2.0TB

:
The official marketing text of Iomega NAS P800m Series 2.0TB as supplied by the manufacturer
Enterprise-level server performance with redundancy.

2.0TB capacitiy in compact 2U form factor.

Hot-swappable drives, power and cooling with no single point of failure.

Windows-powered for seamless interoperability.


Contents:

Iomega NAS P800m Series – 2.0TB • 1 Ethernet cable (patch) • 1 peer-to-peer cable (crossover) • 2 power cords (EU & UK) • Quick install poster (in English, French and German) • 1 CD containing HTML user’s manual and software applications (in English, French and German) • Dual sliding rail kit.


Dual Xeon processor architecture delivers maximum scalability.

The right choice for data-intense backup, server consolidation and business continuity needs.

Short summary description Iomega NAS P800m Series 2.0TB:
This short summary of the Iomega NAS P800m Series 2.0TB data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega NAS P800m Series 2.0TB, SCSI, Intel® Xeon®, Rack (2U), Microsoft Windows Powered OS – Version 2.01 Additional OS Features: • Single Sign-on (SSO) support., Dual Gigabit Ethernet ports (10/100/1000).
Long summary description Iomega NAS P800m Series 2.0TB:
This is an auto-generated long summary of Iomega NAS P800m Series 2.0TB based on the first three specs of the first five spec groups.
Iomega NAS P800m Series 2.0TB. Storage drive interface: SCSI, Storage drive capacity: 2000 GB. Processor family: Intel® Xeon®, Processor frequency: 2.4 GHz. Internal RAM: 2 GB. Chassis type: Rack (2U). Weight: 32.2 kg, Compatible operating systems: Microsoft Windows Powered OS – Version 2.01 Additional OS Features: • Single Sign-on (SSO) support., Networking features: Dual Gigabit Ethernet ports (10/100/1000).
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Storage drive interface*
Where the storage device links with other parts of the product, or an external device.
SCSI
Storage drive capacity*
The amount of data that can be stored on the storage drive.
2000 GB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1
Processor
Processor model
The model number for the processor in a computer.
Unspecified
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Number of processors installed
Number of processors in the product.
2
Memory
Internal RAM*
2 GB
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Rack (2U)
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Powered OS – Version 2.01
Additional OS Features:
• Single Sign-on (SSO) support.
• Distributed file system (DFS) support.
• Persistent Storage Manager (PSM) v2.2: up to 250 snapshots per data volume.
• Precise Storage Manager v2.0: disk quota management.
Networking features
Dual Gigabit Ethernet ports (10/100/1000).
I/O ports
An interface on a device to which you can connect another device.
• PCI-based TCP/IP Off-load Engine (TOE) with Gigabit Ethernet port (10/100/1000).
• Auto-sensing PCI Gigabit Ethernet ports (10/100/1000), RJ-45 connector.
• Single auto-sensing PCI Fast Ethernet ports (10/100TX), RJ-45 connectors.
• Single PCI Ultra160 SCSI connector.
• 4 hot-swappable fan modules with redundancy.
• Other connectors: 2x USB 1.1, 1x VGA, 1x serial (UPS), 1x keyboard, 1x mouse.