X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape 6400LTO2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32861
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:25:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9353
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Three year Limited Manufacturer Warranty
Long product name Iomega Tape 6400LTO2:
The short editorial description of Iomega Tape 6400LTO2
Iomega Tape 6400LTO2

Marketing text Iomega Tape 6400LTO2

:
The official marketing text of Iomega Tape 6400LTO2 as supplied by the manufacturer
LTO-2 Ultrium Drive with 16 x LTO2 (Ultrium) cartridge capacity.

Backup rate of over 216Gb/hr.

6.4Tb Compressed Capacity.

Includes Computer Associates BrightStor ARCserve 9.0 software.

Lowest € per GB.

Enterprise-class reliability.
Short summary description Iomega Tape 6400LTO2:
This short summary of the Iomega Tape 6400LTO2 data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega Tape 6400LTO2, 447 x 737 x 89 mm
Long summary description Iomega Tape 6400LTO2:
This is an auto-generated long summary of Iomega Tape 6400LTO2 based on the first three specs of the first five spec groups.
Iomega Tape 6400LTO2. Native capacity: 200 GB, Compressed capacity: 400 GB, Total storage capacity: 3200 GB. Dimensions (WxDxH): 447 x 737 x 89 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Native capacity*
Actual medium capacity without applying compression.
200 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
400 GB
Total storage capacity
The total amount of data that can be stored on the device.
3200 GB
Design
Internal *
The product is built in.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
447 x 737 x 89 mm