X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZIP DRIVE 100MB USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32693
Category :
Medium-capacity removable disk storage system
zip drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7924
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: One year warranty on drive and 5 year warranty on disks
Long product name Iomega ZIP DRIVE 100MB USB:
The short editorial description of Iomega ZIP DRIVE 100MB USB
Zip® 100MB USB-Powered External Drive Starter Kit + 6 Zip disks

Marketing text Iomega ZIP DRIVE 100MB USB

:
The official marketing text of Iomega ZIP DRIVE 100MB USB as supplied by the manufacturer
Everything you need to easily and affectively begin backing-up, saving, sharing, editing and protecting any kind of data. Iomega's Zip® 100MB USB-Powered drive is sleek, durable, reliable and loaded with valuable backup, photo editing and music organizing software. Its translucent, low-profile design provides plug-and-play compatibility with Windows® and Macintosh® computers. Lightweight and highly portable, it is powered through the USB cable for simple connectivity to desktops, laptops, and new market devices. No power supply is needed.
Short summary description Iomega ZIP DRIVE 100MB USB:
This short summary of the Iomega ZIP DRIVE 100MB USB data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega ZIP DRIVE 100MB USB, USB, 182 x 133 x 35 mm
Long summary description Iomega ZIP DRIVE 100MB USB:
This is an auto-generated long summary of Iomega ZIP DRIVE 100MB USB based on the first three specs of the first five spec groups.
Iomega ZIP DRIVE 100MB USB. Interface: USB. Dimensions (WxDxH): 182 x 133 x 35 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
182 x 133 x 35 mm
Technical details
Storage capacity *
The maximum storage capability of the product.
100 MB
Seek time
Time necessary to find data on medium.
29 ms