X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 40GB USB2.0 5400rpm 3.5" inch drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32674
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Nov 2016 14:03:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9745
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 2 years
Long product name Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB:
The short editorial description of Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB
Iomega HDD 40GB USB 2.0 Portable Hard Drive

Marketing text Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB

:
The official marketing text of Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB as supplied by the manufacturer
Iomega HDD 40GB portable hard drive: Speed and capacity to backup business-critical files and programs. QuikSync™ automatic backup and Disaster Recovery software included. Preformatted and Mac/PC compatible.

Iomega HDD 40GB portable hard drive: aimed at road warriors and “need-to-store-safely” users. Save, move and share giant-sized graphic files, multimedia presentations, digital video and music. QuikSync™ automatic backup and Disaster Recovery software included. Performance to satisfy the most demanding users – speed of a hard drive in your hand.
Short summary description Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB:
This short summary of the Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive, 238.7 x 215.9 x 76.2 mm
Long summary description Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB:
This is an auto-generated long summary of Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive 40GB based on the first three specs of the first five spec groups.
Iomega HD 40GB USB2.0 5400rpm 3.5" inch drive. Hard drive capacity: 40 GB. USB version: 2.0. Weight: 670 g. Dimensions (WxDxH): 238.7 x 215.9 x 76.2 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
670 g
Other features
Internal
The product is built in.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
238.7 x 215.9 x 76.2 mm