X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 GB Hot-Swap HDD - NAS P435m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32656
Category :
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Aug 2013 14:47:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11763
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Iomega 80 GB Hot-Swap HDD - NAS P435m:
The short editorial description of Iomega 80 GB Hot-Swap HDD - NAS P435m
Iomega NAS 80GB Hot-Swappable Hard Disk Drive (NAS P435m)

Marketing text Iomega 80 GB Hot-Swap HDD - NAS P435m

:
The official marketing text of Iomega 80 GB Hot-Swap HDD - NAS P435m as supplied by the manufacturer
Featured on Iomega NAS P435m servers, hot-swappable drives help maximize uptime and simplify maintenance. Purchase an extra hot-spare 80GB hard drive for immediate drive replacement and the highest level of data availability.

For use with NAS P435m.
(Only use disks of the same capacity within same RAID array).
Short summary description Iomega 80 GB Hot-Swap HDD - NAS P435m:
This short summary of the Iomega 80 GB Hot-Swap HDD - NAS P435m data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega 80 GB Hot-Swap HDD - NAS P435m, 220 x 250 x 110 mm
Long summary description Iomega 80 GB Hot-Swap HDD - NAS P435m:
This is an auto-generated long summary of Iomega 80 GB Hot-Swap HDD - NAS P435m based on the first three specs of the first five spec groups.
Iomega 80 GB Hot-Swap HDD - NAS P435m. Storage drive capacity: 80 GB, Hard drive speed: 7200 RPM, Drive device, buffer size: 2 MB. Weight: 1.1 kg. Dimensions (WxDxH): 220 x 250 x 110 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Storage drive capacity*
The amount of data that can be stored on the storage drive.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
220 x 250 x 110 mm
Brand
Image
Product code
Product
Stock
Price from
Iomega NAS P400m 250GB H-Swap
Iomega NAS P400m 250GB H-Swap
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
32874
 — 
Iomega 160 GB Hot-Swap HDD - NAS 400m/640
Iomega 160 GB Hot-Swap HDD - NAS 400m/640
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
32873
 —