X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB MINI DRIVE 128MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32649
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:35:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8314
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Iomega USB MINI DRIVE 128MB 0.125GB memory card:
The short editorial description of Iomega USB MINI DRIVE 128MB 0.125GB memory card
USB MINI DRIVE 128MB USB 2.0 PORTABLE

Marketing text Iomega USB MINI DRIVE 128MB 0.125GB memory card

:
The official marketing text of Iomega USB MINI DRIVE 128MB 0.125GB memory card as supplied by the manufacturer
Mobile - take your presentations, graphics, photos, music and videos on your key ring.

Simple - plugs into any computer’s USB port. Active Disk technology allows software applications to launch and run directly from your Iomega Mini USB drive.

Secure - password protected with Iomega Mini Lock software.

Makes transporting and sharing data easier than ever!
Short summary description Iomega USB MINI DRIVE 128MB 0.125GB memory card:
This short summary of the Iomega USB MINI DRIVE 128MB 0.125GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega USB MINI DRIVE 128MB, 87.34 x 26 x 13.6 mm, Pen Drive
Long summary description Iomega USB MINI DRIVE 128MB 0.125GB memory card:
This is an auto-generated long summary of Iomega USB MINI DRIVE 128MB 0.125GB memory card based on the first three specs of the first five spec groups.
Iomega USB MINI DRIVE 128MB. Capacity: 0.125 GB, Read speed: 5 MB/s, Write speed: 3.5 MB/s. Weight: 113 g. Dimensions (WxDxH): 87.34 x 26 x 13.6 mm, Form factor: Pen Drive
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.125 GB
Read speed
The speed at which a device can read data.
5 MB/s
Write speed
The speed at which a device can write data.
3.5 MB/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
113 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
87.34 x 26 x 13.6 mm
Form factor
The shape or design of the product.
Pen Drive