Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 40xW12xRW40R USB2 ext Predator
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32449
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11331
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive :
The short editorial description of Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive

Iomega Predator 40x CD-RW USB 2.0
More>>>

Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive:
The official marketing text of Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive as supplied by the manufacturer
Fast - Install in minutes, and burn CDs with a simple drag and drop.
Compatible - Connects to both USB 2.0 and USB 1.1.
Portable - Small form factor and lightweight – take it anywhere!
Short summary description Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive:
This short summary of the Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega CD-RW 40xW12xRW40R USB2 ext Predator, USB 2.0, 2 MB, 40x, 12x, 40x, 80 ms
Long summary description Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive :

Iomega CD-RW 40xW12xRW40R USB2 ext Predator. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 12x. CD read speed: 40x. Access time: 80 ms. Bundled software: Hotburn CD Writng Software

This is an auto-generated long summary of Iomega CD-RW 40xW12xRW40R USB2 ext Predator optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
40x
CD rewrite speed
12x
Reading speed
CD read speed *
40x
Access time
Access time
80 ms
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Hotburn CD Writng Software
Other features
Minimum system requirements
PC Requirements 200 MHz Processor or higher with built-in USB 2.0 connection • Microsoft Windows 98/98 SE/2000/Me/XP • Sound Blaster - compatible sound card for audio playback • 75 MB hard drive space for Hotburn Pro CD mastering software. Mac Requirements N/A General Requirements CD-ROM drive or 740 MB of hard drive space to copy CDs • CD-ROM (for software installation) • Microsoft Internet Explorer 4.0 or higher to run Adaptec software • To view user’s manual: Microsoft Internet Explorer 5.0 or higher or Netscape Navigator 6.1 or higher • Must meet recommended RAM requirements for your operating system (refer to your OS manual for recommendations) • 200 MHz processor with high speed USB 2.0 adapter card (sold separately). USB 2.0 required to achieve full 40x12x40 speeds • To achieve maximum 40x record/write speed, your system may require files to be copied to the hard drive rather than directly from another source disk or drive.
Storage capacity
The maximum storage capability of the product.
700 MB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
253 x 145 x 204 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/98 SE/2000/Me/XP
Storage media capacity
How much data can be stored by the product.
CD-R; CD-RW; CD-ROM (mode1 and mode 2); CD-ROM XA (mode 2, form 1 and form 2); CD-DA; Bootable CD; Photo CD (single- and multi-sessions); Video CD; CD-Extra; Mixed mode CD; CD-text
I/O ports
An interface on a device to which you can connect another device.
USB
X