Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 120GB USB2.0 7200rpm 3.5" ext Ret
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32429
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12462
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive :
The short editorial description of Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive

HD 120GB USB2.0 7200rpm 3.5" ext Ret
More>>>

Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive:
The official marketing text of Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive as supplied by the manufacturer
Iomega® HDD 120GB external hard drive: flexibility and capacity to back up all your files and programs. QuikSync™ automatic backup and Disaster Recovery software included. Preformatted and Mac/PC compatible.

Iomega® HDD 120GB external hard drive: Hot Plug and Play, add life and give breathing room to your Notebooks, Macs, PCs and Server. With 7,200 RPM it is perfect for storing high- resolution digital images, MP3 music, digital video/audio editing, customer profile database and CAD/CAM industrial sized projects.
Short summary description Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive:
This short summary of the Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret, 120 GB, 7200 RPM, 1.57 kg
Long summary description Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive :

Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret. Hard drive capacity: 120 GB, Hard drive speed: 7200 RPM. Weight: 1.57 kg

This is an auto-generated long summary of Iomega HD 120GB USB2.0 7200rpm 3.5" ext Ret 120GB external hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.57 kg
X