X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32382
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:33:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19344
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX:
The short editorial description of Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX
Iomega® NAS P410u (UNIX powered) 480 GB
Short summary description Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX:
This short summary of the Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX, Ultra-ATA/100, JBOD, Ethernet, Fast Ethernet, Gigabit Ethernet;, TCP/IP, IPX/SPX, AppleTalk, Rack, 0 - 50 °C
Long summary description Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX:
This is an auto-generated long summary of Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX based on the first three specs of the first five spec groups.
Iomega NASP410u 480GB+RAID0-1-5-5+hotsp f UNIX. Hard drive capacity: 480 GB, Hard drive interface: Ultra-ATA/100, RAID levels: JBOD. Internal memory: 0.5 GB. Supported network protocols: Ethernet, Fast Ethernet, Gigabit Ethernet;, Other network protocols supported: TCP/IP, IPX/SPX, AppleTalk. Chassis type: Rack. Weight: 12.3 kg, Dimensions (WxDxH): 432 x 508 x 45 mm, Minimum system requirements: Microsoft Windows 95/98, Apple MacOs 7.5.5 ou plus récent, SunSoft Solaris, Novell NetWare, SunOS, M
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
480 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
JBOD
Hot-swap
Yes
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Networking
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
Ethernet, Fast Ethernet, Gigabit Ethernet;
Other network protocols supported
Network protocols tested as compatible with this product
TCP/IP, IPX/SPX, AppleTalk
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Rack
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 50°C
Other features
Minimum system requirements
Microsoft Windows 95/98, Apple MacOs 7.5.5 ou plus récent, SunSoft Solaris, Novell NetWare, SunOS, MIcrosoft Windows 2000 / NT4.0, Microsoft Windows Millennium Edition, Red Hat 6.2 de Linux ou plus, Microsoft Windows XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
432 x 508 x 45 mm
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 85%
Power availability
Power availability of the system.
150 W
I/O ports
An interface on a device to which you can connect another device.
2 x Ethernet 10Base-T/100Base-TX / RJ-45 - 2 ¦ 1 x Ethernet 1000Base-T / RJ-45 - 1
Hard disk drive type
4 x hot-swap