Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS P415m 720GB W2 dual F+ENet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32376
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11919
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 14 Oct 2017 17:29:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Warranty: 3 years. 1 year on-site service.
Long product name Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U) :
The short editorial description of Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U)

Iomega NAS P415m, 720 GB (4x 180GB Ultra Fast ATA-100 drives).
More>>>

Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U):
The official marketing text of Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U) as supplied by the manufacturer
Optimum capacity, flexibility, and reliability.

Hot-swappable drives for low system downtime.

RAID 5 for optimum data protection.

Centralised client or server backup.


Contents:

Iomega NAS P415m, 1 Ethernet cable (patch), 1 peer-to-peer cable (crossover), 2 power cords (EU & UK), Quick install poster (in English, French and German). 1 CD containing HTML user’s manual and software applications (in English, French and German)


Improves network performance and frees server to run applications faster.

Short summary description Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U):
This short summary of the Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega NAS P415m 720GB W2 dual F+ENet, SCSI, 720 GB, 0, 1, 1 GHz, 0.5 GB, Rack (1U)
Long summary description Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U) :

Iomega NAS P415m 720GB W2 dual F+ENet. Storage drive interface: SCSI, Storage drive capacity: 720 GB, RAID levels: 0, 1. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Chassis type: Rack (1U). Weight: 12.2 kg

This is an auto-generated long summary of Iomega NAS P415m 720GB W2 dual F+ENet Rack (1U) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Storage
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
SCSI
Storage drive capacity *
The amount of data that can be stored on the storage drive.
720 GB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1
Processor
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Number of processors installed
Number of processors in the product.
1
Memory
RAM capacity *
0.5 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
660 x 578 x 216 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 SAK (Server Appliance Kit). System management: Web-based GUI for system administration and remote management. Server emulation: Microsoft NT 4.0 • NetWare 3.12 • AppleShare 6.0 • NFS 3.0.
Networking features
Fast Ethernet (10/100 Base-TX)
I/O ports
An interface on a device to which you can connect another device.
· Integrated RAID cache subsystem. · Dual auto-sensing Fast Ethernet port (10/100 Base-TX) with fail-over and load balancing, RJ-45 connectors. Additional features:
Technical features
Contents: Iomega NAS P415m, 1 Ethernet cable (patch), 1 peer-to-peer cable (crossover), 2 power cords (EU & UK), Quick install poster (in English, French and German). 1 CD containing HTML user’s manual and software applications (in English, French and German)
X