location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32373
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - 1 GHz
  • - 0.5
Warranty: 3 year warranty
Long product name Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB :
The long product name of Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega NAS P405m, Microsoft Windows 2000 SAK (Server Appliance Kit).
More>>>
Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB:
The official description of Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hot-swappable drives for low system downtime.

Superior reliability with redundant components.

Runs Windows 2000 Server Appliance Kit

Improved server and network performance.


Contents:

Iomega NAS P405m, 1 Ethernet cable (patch), 1 peer-to-peer cable (crossover), 2 power cords (EU & UK), Quick install poster (in English, French and German). 1 CD containing HTML user’s manual and software applications (in English, French and German).


Reliability with RAID 5 at an affordable price.

Short summary description Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB:
This short summary of the Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives), Rack (1U), 0.5 GB

Long summary description Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB:
This is an auto-generated long summary of Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives) Rack (1U) 0.5 GB based on the first three specs of the first five spec groups.

Iomega NAS P405m - 320 GB (4x 80GB Ultra Fast ATA-100 drives). Chassis type: Rack (1U). Processor frequency: 1 GHz. Internal memory: 0.5 GB

Country Distributor
United Kingdom 1 distributor(s)