X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZIP ULTIMATE 100MB USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31951
Category :
Medium-capacity removable disk storage system
zip drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7847
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 2 years.
Long product name Iomega ZIP ULTIMATE 100MB USB:
The short editorial description of Iomega ZIP ULTIMATE 100MB USB
Zip 100MB USB-Powered Ultimate Drive

Marketing text Iomega ZIP ULTIMATE 100MB USB

:
The official marketing text of Iomega ZIP ULTIMATE 100MB USB as supplied by the manufacturer
Flexible - a low-cost drive for home or office users that works with durable 100MB disks.
Easy - USB cable provides both data and power so no external power source needed.
Effective - plug & play to quickly and simply safeguard, store and transfer your files.
Great looking, lightweight and affordable!
Short summary description Iomega ZIP ULTIMATE 100MB USB:
This short summary of the Iomega ZIP ULTIMATE 100MB USB data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega ZIP ULTIMATE 100MB USB, USB, 260 x 245 x 100 mm
Long summary description Iomega ZIP ULTIMATE 100MB USB:
This is an auto-generated long summary of Iomega ZIP ULTIMATE 100MB USB based on the first three specs of the first five spec groups.
Iomega ZIP ULTIMATE 100MB USB. Interface: USB. Dimensions (WxDxH): 260 x 245 x 100 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
260 x 245 x 100 mm
Technical details
Storage capacity *
The maximum storage capability of the product.
100 MB