location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega PEERLESS 20GB FIREWIRE BUN external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEERLESS 20GB FIREWIRE BUN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31861
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Iomega PEERLESS 20GB FIREWIRE BUN external hard drive :
The long product name of Iomega PEERLESS 20GB FIREWIRE BUN external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Peerless 20GB FireWire Drive
More>>>
Iomega PEERLESS 20GB FIREWIRE BUN external hard drive:
The official description of Iomega PEERLESS 20GB FIREWIRE BUN external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Contents:

Peerless base station with FireWire (IEEE 1394) interface module and data cable(6-pin Firewire connection required), 20GB Mac formatted disk, Universal power supply with UK or EU power cord, one CD with IomegaWare operating software, one CD with multilingual HTML documentation and additional application software, multilingual Quick Install Guide.

Short summary description Iomega PEERLESS 20GB FIREWIRE BUN external hard drive:
This short summary of the Iomega PEERLESS 20GB FIREWIRE BUN external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega PEERLESS 20GB FIREWIRE BUN, 20 GB

Long summary description Iomega PEERLESS 20GB FIREWIRE BUN external hard drive:
This is an auto-generated long summary of Iomega PEERLESS 20GB FIREWIRE BUN external hard drive based on the first three specs of the first five spec groups.

Iomega PEERLESS 20GB FIREWIRE BUN. HDD capacity: 20 GB

Hard drive
HDD capacity *
20 GB
Type
HDD
Ports & interfaces
FireWire 400
Yes
Weight & dimensions
Weight *
1.4 kg
Other features
Internal
No
I/O ports
FireWire (IEEE 1394)
Mac compatibility
Yes
Other features
Minimum system requirements
PC Requirements: 100MHz processor or higher with built-in FireWire (IEEE 1394) controller Mac Requirements: Apple iMac or Power Macintosh with built-in FireWire (IEEE 1394) controller.
Special features
Must meet recommended RAM requirements for your operating system (refer to your OS manual for recommendations)• Internet Explorer 4.01 or higher or Netscape Navigator 4.5 or higher • 4x CD-ROM for software installation • 10MB hard drive space recommended.
Compatible operating systems
Microsoft Windows 98/2000/Me. Mac OS 8.6 – 9.x.
Dimensions (WxDxH)
267 x 241 x 124 mm
Country Distributor
United Kingdom 1 distributor(s)