location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomagic Check ‘Iomagic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-in-1 Retractable USB Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I012U01CRB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0788069020336 show
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Iomagic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomagic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 10:48:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6 m
  • - USB A Male
  • - Apple 30-pin Male
  • - USB 2.0
  • - Black
Long product name Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin :
The long product name of Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB A (male) to USB mini B (male), Micro B (male), Apple 30pin, 0.6m, black
More>>>
Short summary description Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin:
This short summary of the Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin data-sheet is auto-generated and uses the product title and the first six key specs.

Iomagic 3-in-1 Retractable USB Cable, Black, USB A, Apple 30-pin, 0.6 m, Male, Male

Long summary description Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin:
This is an auto-generated long summary of Iomagic 3-in-1 Retractable USB Cable mobile phone cable Black 0.6 m USB A Apple 30-pin based on the first three specs of the first five spec groups.

Iomagic 3-in-1 Retractable USB Cable. Product colour: Black, Connector 1: USB A, Connector 2: Apple 30-pin