location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

InvisibleShield Original Clear screen protector Apple 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
InvisibleShield
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Original
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APLIPHONE5S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843404075676 show
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 10:10:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points InvisibleShield Original Clear screen protector Apple 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 10.2 cm (4") Apple
  • - Transparent Glossy
  • - Scratch resistant
  • - Durable screen protection‎
  • - 1 pc(s)
Long product name InvisibleShield Original Clear screen protector Apple 1 pc(s) :
The long product name of InvisibleShield Original Clear screen protector Apple 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apple iPhone 5 Screen Protector, transparent
More>>>
InvisibleShield Original Clear screen protector Apple 1 pc(s):
The official description of InvisibleShield Original Clear screen protector Apple 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scratch Proof
The precision pre-cut invisibleSHIELD applies directly to your Apple iPhone 5, providing the toughest, most durable protection you will find. The invisibleSHIELD has its origins in the military, where it was used to protect high-speed helicopter blades from dust, dirt and debris.
Now you can use that same powerful technology to protect your Apple iPhone 5. It is so tough that we back it with a lifetime guarantee. So, if it ever does wear or scratch, we will replace it for free, for the life of your device. And if you ever need to remove the invisibleSHIELD, no problem; it comes off clean and leaves no sticky residue.

Nano-Memory Technology
The authentic invisibleSHIELD film features Nano-Memory technology, which is visible as a very subtle texture in the surface of the film. This superior component of the invisibleSHIELD offers four main competitive benefits:
Durability - Self-healing properties offer unbelievable resistance to scratches and damage, and will extend the life of your device
Coverage - Greater pliability and flexibility allows the invisibleSHIELD designs to cover the corners and curves of your device better than the competition.
Ease of Install - The improved pliability also facilitates easier installation
Drop Resistant - Improved grip makes it easier to hang onto your expensive gadgets
Glare Reduction - The invisibleSHIELD gives your device a slight "orange peel" finish that breaks up glare and reduces finger print smudges, while still creating high resolution screen viewing clarity.

45-day Money Back Guarantee
Your purchase is backed by our 45 Day Money-Back Guarantee. If you're not completely satisfied with your ZAGG product, return it within 45 days of your purchase date for a 100% refund.

Short summary description InvisibleShield Original Clear screen protector Apple 1 pc(s):
This short summary of the InvisibleShield Original Clear screen protector Apple 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

InvisibleShield Original, Apple, iPhone 5/5S/5C/SE, Scratch resistant, Transparent, 1 pc(s)

Long summary description InvisibleShield Original Clear screen protector Apple 1 pc(s):
This is an auto-generated long summary of InvisibleShield Original Clear screen protector Apple 1 pc(s) based on the first three specs of the first five spec groups.

InvisibleShield Original. Brand compatibility: Apple, Compatibility: iPhone 5/5S/5C/SE, Protection features: Scratch resistant. Surface finish: Glossy, Product colour: Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
iPhone 5/5S/5C/SE
Maximum screen size
10.2 cm (4")
Touchscreen compatible
Yes
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Durable screen protection‎
Yes
Shockproof
Yes
Performance
Product colour
Transparent
Surface finish
Glossy
Performance
Bubble-free application
Yes
Easy to apply
Yes
Easy to remove
Yes
Easy to clean
Yes
Oil stain resistant
Yes
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Smoothing card
Yes
Wet wipe
Yes
Package type
Hanging box
Other features
Quick start guide
Yes
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)