X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2X Serial port UART 16C550 32/64 BIT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI-32
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:43:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7408
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Intronics 2X Serial port UART 16C550 32/64 BIT:
The short editorial description of Intronics 2X Serial port UART 16C550 32/64 BIT
2X Serial port UART 16C550 32/64 BIT, PCI

Marketing text Intronics 2X Serial port UART 16C550 32/64 BIT

:
The official marketing text of Intronics 2X Serial port UART 16C550 32/64 BIT as supplied by the manufacturer
Serial interface PCI 32/64 bit - Dual port serial High Speed


This card can be used in a 3,3V 64 bits PCI-X slot but also in a regular 5V 32 bits PCI slot.


Type : Interface serial PCI / PCI-X
Ports : 2 x Ser. 16550 (max. 460 Kbps) 16 byte FIFO
Connections : 2 x DB09
For : Windows 95/98, Dos, Win NT, 2000, XP
Rem. : PnP
Short summary description Intronics 2X Serial port UART 16C550 32/64 BIT:
This short summary of the Intronics 2X Serial port UART 16C550 32/64 BIT data-sheet is auto-generated and uses the product title and the first six key specs.
Intronics 2X Serial port UART 16C550 32/64 BIT, Serial, UART 16C550, PC, Windows 95/98, Dos, Win NT, XP, 2000
Long summary description Intronics 2X Serial port UART 16C550 32/64 BIT:
This is an auto-generated long summary of Intronics 2X Serial port UART 16C550 32/64 BIT based on the first three specs of the first five spec groups.
Intronics 2X Serial port UART 16C550 32/64 BIT. Host interface: Serial. Data transfer rate: 0.460 Mbit/s, Data link protocols: UART 16C550, Platform: PC
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
Serial
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
0.460 Mbit/s
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Data link protocols
UART 16C550
Other features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98, Dos, Win NT, XP, 2000
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Slot type
32 bits PCI
I/O ports
An interface on a device to which you can connect another device.
2 x DB9 Serial