X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA extension cable M - F 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK42201.80M
Category : VGA cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:43:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4420
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Intronics VGA extension cable M - F 1.8m:
The short editorial description of Intronics VGA extension cable M - F 1.8m
VGA extension cable M - F 1.8m

Marketing text Intronics VGA extension cable M - F 1.8m

:
The official marketing text of Intronics VGA extension cable M - F 1.8m as supplied by the manufacturer
VGA extension cable

with 3 coaxial leads and 7 signal leads
pin 5 not connected
pin 9 removed
molded connectors
With ferrite cores
Short summary description Intronics VGA extension cable M - F 1.8m:
This short summary of the Intronics VGA extension cable M - F 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Intronics VGA extension cable M - F 1.8m, Black, 15HD Male -15HD Female
Long summary description Intronics VGA extension cable M - F 1.8m:
This is an auto-generated long summary of Intronics VGA extension cable M - F 1.8m based on the first three specs of the first five spec groups.
Intronics VGA extension cable M - F 1.8m. Cable length: 1.8 m, Colour of product: Black. Connector(s): 15HD Male -15HD Female
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
1.8 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Other features
Connector(s)
15HD Male -15HD Female