X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Monitor Splitter 1 - > 4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB7804
Category :
Accessories for flat panel TVs and monitors such as stands and desk mounts.
flat panel accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:25:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8448
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Intronics VGA Monitor Splitter 1 - > 4:
The short editorial description of Intronics VGA Monitor Splitter 1 - > 4
VGA Monitor Splitter - 400 MHz: 1 ->4

Marketing text Intronics VGA Monitor Splitter 1 - > 4

:
The official marketing text of Intronics VGA Monitor Splitter 1 - > 4 as supplied by the manufacturer
VGA Monitor Splitter - 400 MHz


This device splits the VGA signal over 2, 4, 8 or 16 VGA monitors, showing on all the same image at the same time, up to a maximum distance of 65 meters.
Because of the high bandwidth of 400 MHz it is very suitable for high-resolution / high-refresh rate VGA signals.
For optimum picture quality high-quality VGA coaxial cables with ferrites are recommended.


Output Ports : 4
Resolution : 2048x1536
60 Hz max.
Bandwidth : 400 MHz
Cable length : 65 meter max.
Connectors: 15-pin Sub-HD Female VGA
Housing : Metal
Short summary description Intronics VGA Monitor Splitter 1 - > 4:
This short summary of the Intronics VGA Monitor Splitter 1 - > 4 data-sheet is auto-generated and uses the product title and the first six key specs.
Intronics VGA Monitor Splitter 1 - > 4
Long summary description Intronics VGA Monitor Splitter 1 - > 4:
This is an auto-generated long summary of Intronics VGA Monitor Splitter 1 - > 4 based on the first three specs of the first five spec groups.
Intronics VGA Monitor Splitter 1 - > 4
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
15-pin Sub-HD Female VGA