X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart CAT5 KVM Server Management - MINICOM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB2090
Category :
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:05:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7371
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 3 year warranty
Long product name Intronics Smart CAT5 KVM Server Management - MINICOM:
The short editorial description of Intronics Smart CAT5 KVM Server Management - MINICOM
Smart CAT5 KVM Server Management - MINICOM: 8 port KVM switch for servers

Marketing text Intronics Smart CAT5 KVM Server Management - MINICOM

:
The official marketing text of Intronics Smart CAT5 KVM Server Management - MINICOM as supplied by the manufacturer
Smart CAT5 KVM switch - MINICOM : 8 or 16 port KVM switch for servers


Smart CAT5 Switch
This new generation of KVM switches not only makes your servers manageable, but it also provides a very good solution for all cable clutter.


Innovative cabling
This switch is designed with one goal: User comfort
At the back of a normal KVM switch all connection cables for Keyboard , Video and Mouse clutter together. Minicom technology however, operates with Remote Interface Connectors (RIC's)
Simply stated, these adapters convert all Keyboard-, Video- and Mouse signals to one CAT 5E UTP cable.
Very slim, easy to install, inexpensive and very reliable.


Management Functions - The comfortable way:
All management functions of this KVM switch can be operated in several ways;
via a menu driven On Screen Display, with your mouse or via control signals on the serial port.
Whatever suits you most.


Password Security:
This series is equipped with Password security.
Every user can have a profile with access to the levels that are allows for him.
Short summary description Intronics Smart CAT5 KVM Server Management - MINICOM:
This short summary of the Intronics Smart CAT5 KVM Server Management - MINICOM data-sheet is auto-generated and uses the product title and the first six key specs.
Intronics Smart CAT5 KVM Server Management - MINICOM, 1600 x 1200 pixels, 1U, VGA, Remote Interface Connectors (RIC's), 85 - 265V AC 50 / 60Hz, Dos, Windows (3x,9x,2000,NT4,ME,XP), Linux, Unix, HP UX QNX, FreeBSD, BeOS, Open VMS, Novell 3.12-6
Long summary description Intronics Smart CAT5 KVM Server Management - MINICOM:
This is an auto-generated long summary of Intronics Smart CAT5 KVM Server Management - MINICOM based on the first three specs of the first five spec groups.
Intronics Smart CAT5 KVM Server Management - MINICOM. Maximum resolution: 1600 x 1200 pixels. Rack mounting: 1U. Cables included: VGA. Data link protocols: Remote Interface Connectors (RIC's), Power supply type: 85 - 265V AC 50 / 60Hz, Compatible operating systems: Dos, Windows (3x,9x,2000,NT4,ME,XP), Linux, Unix, HP UX QNX, FreeBSD, BeOS, Open VMS, Novell 3.12-6
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1200 pixels
Design
Rack mounting*
The type of mounting that can position devices in a shelving system (rack).
1U
Packaging content
Cables included
VGA
Other features
Data link protocols
Remote Interface Connectors (RIC's)
Power supply type
The type of power supply which this product uses.
85 - 265V AC 50 / 60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Dos, Windows (3x,9x,2000,NT4,ME,XP), Linux, Unix, HP UX QNX, FreeBSD, BeOS, Open VMS, Novell 3.12-6
I/O ports
An interface on a device to which you can connect another device.
Local access: 15-pin Sub-D (VGA), 6-pin MiniDin (K / M)
8 x RJ45
Serial port: RJ-11