location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN51AN1KN00W2000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054842434185
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 480 x 800 pixels Touchscreen
  • - 1 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - OMAP 4470 1.5 GHz
  • - Windows Embedded Handheld 6.5
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3900 mAh
  • - Black
Long product name Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black :
The long product name of Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CN51, Resistive multi-touch LED LCD 4", 480 x 800, Texas Instruments OMAP 4470 1.5GHz, 1GB RAM, 16GB Flash, 802.11 a/b/g/n, Bluetooth 4 BLE, 27 Key Numeric Keypad, EA30 2D Imager, Windows Embedded Handheld 6.5
More>>>
Short summary description Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black:
This short summary of the Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec CN51, 10.2 cm (4"), 480 x 800 pixels, LCD, 1 GB, 16 GB, MicroSD (TransFlash)

Long summary description Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black:
This is an auto-generated long summary of Intermec CN51 handheld mobile computer 10.2 cm (4") 480 x 800 pixels Touchscreen 350 g Black based on the first three specs of the first five spec groups.

Intermec CN51. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Internal memory: 1 GB, Flash memory: 16 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1.5 GHz, Processor manufacturer: Texas Instruments, Processor family: OMAP 4470. Operating system installed: Windows Embedded Handheld 6.5. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n). Keyboard layout: Numeric, Barcode reader

Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)